Newport MKS Mounting Plate, 3 X 6 in., Double Density 8-32 & 1/4-20 Hole Pattern TP-36

Description
The TP-36 is a 3 x 6 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.
Request a Quote
Description
The TP-36 is a 3 x 6 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate, 3 X 6 in., Double Density 8-32 & 1/4-20 Hole Pattern - TP-36 - Newport MKS
Irvine, CA, United States
Mounting Plate, 3 X 6 in., Double Density 8-32 & 1/4-20 Hole Pattern
TP-36
Mounting Plate, 3 X 6 in., Double Density 8-32 & 1/4-20 Hole Pattern TP-36
The TP-36 is a 3 x 6 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.

The TP-36 is a 3 x 6 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number TP-36
Product Name Mounting Plate, 3 X 6 in., Double Density 8-32 & 1/4-20 Hole Pattern
Mount Type Double-Density Mounting Holes
Unlock Full Specs
to access all available technical data

Similar Products

Angle Plate, M6 Thru Slots, M4 and M6 Threads - 9101-M - Newport MKS
Specs
Mount Type 90° Angle Bracket
View Details
Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys - 9811-3-K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details
Precision Lens Positioner, 0.5 in. Diameter, 100 TPI XY - LP-05A-XY - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Construction Rail, 25.4 x 127 mm, M6 - CR-1-M - Newport MKS
Specs
Mount Type Construction Base
View Details