Newport MKS Mirror Mount, Classic, Corner, 2.0 in., 3 Locking Allen-Keys 9852-L

Description
The 9852-L Locking Classic Corner Mirror Mount centers a 2.0 inch (50.8 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt, tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° rotation in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue. The 9852-L is designed to hold mirrors, lenses or beam splitters having a 2-in. or 50 mm diameter and, due to its threaded retaining ring and spacers, can hold mirrors as thick as 0.50 in.(12.7 mm) and as thin as 0.02 in.(0.5 mm).
Request a Quote
Description
The 9852-L Locking Classic Corner Mirror Mount centers a 2.0 inch (50.8 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt, tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° rotation in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue. The 9852-L is designed to hold mirrors, lenses or beam splitters having a 2-in. or 50 mm diameter and, due to its threaded retaining ring and spacers, can hold mirrors as thick as 0.50 in.(12.7 mm) and as thin as 0.02 in.(0.5 mm).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Classic, Corner, 2.0 in., 3 Locking Allen-Keys - 9852-L - Newport MKS
Irvine, CA, United States
Mirror Mount, Classic, Corner, 2.0 in., 3 Locking Allen-Keys
9852-L
Mirror Mount, Classic, Corner, 2.0 in., 3 Locking Allen-Keys 9852-L
The 9852-L Locking Classic Corner Mirror Mount centers a 2.0 inch (50.8 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt, tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° rotation in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue. The 9852-L is designed to hold mirrors, lenses or beam splitters having a 2-in. or 50 mm diameter and, due to its threaded retaining ring and spacers, can hold mirrors as thick as 0.50 in.(12.7 mm) and as thin as 0.02 in.(0.5 mm).

The 9852-L Locking Classic Corner Mirror Mount centers a 2.0 inch (50.8 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt, tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° rotation in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue. The 9852-L is designed to hold mirrors, lenses or beam splitters having a 2-in. or 50 mm diameter and, due to its threaded retaining ring and spacers, can hold mirrors as thick as 0.50 in.(12.7 mm) and as thin as 0.02 in.(0.5 mm).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9852-L
Product Name Mirror Mount, Classic, Corner, 2.0 in., 3 Locking Allen-Keys
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Adaptor, 0.5 in. Mount to 0.25 in. Diameter Lens, A-LINE - LH-50R25 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Clear Aperture 4.7 mm (0.1850 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.4 mm (0.2520 inch)
View Details
Mirror Adapter, Platform Mount, 12.7 mm Diameter - UPA.5 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 3 Hex Actuators - M05-X - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details