Newport MKS Kinematic Magnetic Base, 90 lb. Holding Force, M6 Threads M-110

Description
The M-110 Metric Kinematic Magnetic Base has a space-efficient base that adds an inset kinematic interface to a generous array of tapped mounting holes. Components may be attached directly to the base, or the unique kinematic top plate lets you remove components and replace them with repeatable precision. Model 110 may also be attached to tables on its side. The kinematic top plate is equipped with spring-steel clamping hooks that hold the kinematic plates together. Alternatively, two bolts may be used to clamp the plates together. This provides secure clampdown of cantilevered or rod-mounted loads. The locking bolts are accessible even when a standard 1.5 inch (38 mm) diameter rod is attached. M6 thread.
Request a Quote
Description
The M-110 Metric Kinematic Magnetic Base has a space-efficient base that adds an inset kinematic interface to a generous array of tapped mounting holes. Components may be attached directly to the base, or the unique kinematic top plate lets you remove components and replace them with repeatable precision. Model 110 may also be attached to tables on its side. The kinematic top plate is equipped with spring-steel clamping hooks that hold the kinematic plates together. Alternatively, two bolts may be used to clamp the plates together. This provides secure clampdown of cantilevered or rod-mounted loads. The locking bolts are accessible even when a standard 1.5 inch (38 mm) diameter rod is attached. M6 thread.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kinematic Magnetic Base, 90 lb. Holding Force, M6 Threads - M-110 - Newport MKS
Irvine, CA, United States
Kinematic Magnetic Base, 90 lb. Holding Force, M6 Threads
M-110
Kinematic Magnetic Base, 90 lb. Holding Force, M6 Threads M-110
The M-110 Metric Kinematic Magnetic Base has a space-efficient base that adds an inset kinematic interface to a generous array of tapped mounting holes. Components may be attached directly to the base, or the unique kinematic top plate lets you remove components and replace them with repeatable precision. Model 110 may also be attached to tables on its side. The kinematic top plate is equipped with spring-steel clamping hooks that hold the kinematic plates together. Alternatively, two bolts may be used to clamp the plates together. This provides secure clampdown of cantilevered or rod-mounted loads. The locking bolts are accessible even when a standard 1.5 inch (38 mm) diameter rod is attached. M6 thread.

The M-110 Metric Kinematic Magnetic Base has a space-efficient base that adds an inset kinematic interface to a generous array of tapped mounting holes. Components may be attached directly to the base, or the unique kinematic top plate lets you remove components and replace them with repeatable precision. Model 110 may also be attached to tables on its side. The kinematic top plate is equipped with spring-steel clamping hooks that hold the kinematic plates together. Alternatively, two bolts may be used to clamp the plates together. This provides secure clampdown of cantilevered or rod-mounted loads. The locking bolts are accessible even when a standard 1.5 inch (38 mm) diameter rod is attached. M6 thread.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-110
Product Name Kinematic Magnetic Base, 90 lb. Holding Force, M6 Threads
Mount Type Magnetic Base
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, Clean-Passivated, 0.75 in. Height, 1 in. Diameter, 8-32 - 9957 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Fixed Lens Mount, 30 mm Diameter, 8-32 Thread, A-LINE - LH-30M - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 27.9 mm (1.1 inch)
View Details
Lens Tube Coupler, 0.5 in Lens Tubes, 0.535-40 External Thread - LT05-LX - Newport MKS
Specs
Mount Type Lens Holder; Lens Tube
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Classic, Center, 1.0 in., 3 Locking Allen-Keys - 9807-L - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details