Newport MKS Lens Positioner, 0.5 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR LP5X-05H

Description
The LP5X-05H Compact Lens Positioner provides an economical solution for applications requiring five (XYZθXθY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 0.5 inch (12.7 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM05 (0.535-40) thread. Post mounting is achieved by accessing the 8-32 (M4) counterbored holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.
Request a Quote
Description
The LP5X-05H Compact Lens Positioner provides an economical solution for applications requiring five (XYZθXθY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 0.5 inch (12.7 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM05 (0.535-40) thread. Post mounting is achieved by accessing the 8-32 (M4) counterbored holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Positioner, 0.5 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR - LP5X-05H - Newport MKS
Irvine, CA, United States
Lens Positioner, 0.5 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR
LP5X-05H
Lens Positioner, 0.5 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR LP5X-05H
The LP5X-05H Compact Lens Positioner provides an economical solution for applications requiring five (XYZθXθY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 0.5 inch (12.7 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM05 (0.535-40) thread. Post mounting is achieved by accessing the 8-32 (M4) counterbored holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.

The LP5X-05H Compact Lens Positioner provides an economical solution for applications requiring five (XYZθXθY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 0.5 inch (12.7 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM05 (0.535-40) thread. Post mounting is achieved by accessing the 8-32 (M4) counterbored holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LP5X-05H
Product Name Lens Positioner, 0.5 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR
Mount Type Lens Holder; Lens Positioner
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Fork, Small Pedestal, Captive 1/4-20 Screw - 9947 - Newport MKS
Specs
Mount Type Pedestal Clamping Fork w/ screw
View Details
Optical Pedestal, Clean-Passivated, 2.5 in. Height, 1 in. Diameter, 8-32 - 9955 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Spacer, 2.0 in. Diameter, 4.0 mm Thick, Aluminum, 6-pack - LT20-SP4-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details