Newport MKS Plano-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, 1064 nm SPC034AR.33

Description
The SPC034AR.33 Fused Silica Plano-Concave Lens is a 1064 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPC034AR.33 Fused Silica Plano-Concave Lens is a 1064 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, 1064 nm - SPC034AR.33 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, 1064 nm
SPC034AR.33
Plano-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, 1064 nm SPC034AR.33
The SPC034AR.33 Fused Silica Plano-Concave Lens is a 1064 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPC034AR.33 Fused Silica Plano-Concave Lens is a 1064 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPC034AR.33
Product Name Plano-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length -51.71 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.55 mm (0.2185 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, ZnSe, 50.8 mm, 7.5 in. FL,, 7.9 mm Edge, DURALENS - 62729-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.9 mm (0.3110 inch)
Diameter / Length 50.8 mm (2 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 430-700nm - KBC070AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -501 mm (-19.72 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 100 mm EFL, Uncoated - KBX064 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 98.47 mm (3.88 inch)
Center Thickness 4.58 mm (0.1802 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 25 mm FL, Uncoated - CKX15 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 17.74 mm (0.6984 inch)
Center Thickness 11.03 mm (0.4343 inch)
View Details