Newport MKS Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 650-1000nm KBC043AR.16

Description
The KBC043AR.16 Bi-Concave Lens is a 650 to 1000 nm anti-reflection coated, 25.4 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBC043AR.16 Bi-Concave Lens is a 650 to 1000 nm anti-reflection coated, 25.4 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 650-1000nm - KBC043AR.16 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 650-1000nm
KBC043AR.16
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 650-1000nm KBC043AR.16
The KBC043AR.16 Bi-Concave Lens is a 650 to 1000 nm anti-reflection coated, 25.4 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBC043AR.16 Bi-Concave Lens is a 650 to 1000 nm anti-reflection coated, 25.4 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBC043AR.16
Product Name Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 650-1000nm
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.04 mm (0.1984 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 430-700nm - KBX058AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 73.89 mm (2.91 inch)
Center Thickness 5.1 mm (0.2009 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 88.3 mm EFL, 1000-1550nm - KBX061AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 86.7 mm (3.41 inch)
Center Thickness 4.79 mm (0.1887 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, 1000-1550nm - KBX088AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.16 mm (0.1243 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 75.6mm, 430-700 nm - CKX075AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 72.27 mm (2.85 inch)
Center Thickness 5.12 mm (0.2016 inch)
View Details