Newport MKS Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, Uncoated KBX055

Description
The KBX055 N-BK7 Bi-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 62.9 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX055 N-BK7 Bi-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 62.9 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, Uncoated - KBX055 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, Uncoated
KBX055
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, Uncoated KBX055
The KBX055 N-BK7 Bi-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 62.9 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX055 N-BK7 Bi-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 62.9 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX055
Product Name Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 61.04 mm (2.4 inch)
Center Thickness 5.54 mm (0.2182 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, UVFS, Plano-Concave, 2 x 1 in., -50.2 mm FL, 1064 nm - CSV050AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 250 mm FL, 180-8000 nm - CAPX16 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.23 mm (0.1272 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 18.75 mm EFL, Uncoated - KPA11 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 15.92 mm (0.6268 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Aspheric Objective Lens, 10x, 15.3 mm EFL, 600-1050 nm - 5726-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.21 mm (0.0870 inch)
Diameter / Length 6.5 mm (0.2559 inch)
View Details