Newport MKS Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -12.5 mm EFL, 430-700nm KBC010AR.14

Description
The KBC010AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 6.35 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBC010AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 6.35 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -12.5 mm EFL, 430-700nm - KBC010AR.14 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -12.5 mm EFL, 430-700nm
KBC010AR.14
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -12.5 mm EFL, 430-700nm KBC010AR.14
The KBC010AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 6.35 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBC010AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 6.35 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBC010AR.14
Product Name Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -12.5 mm EFL, 430-700nm
Lens Type Spherical Lens
Focal Length -13.29 mm (-0.5232 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.12 mm (0.1228 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, 1064nm - KBX055AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.04 mm (2.4 inch)
Center Thickness 5.54 mm (0.2182 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 25.4 mm, 50.2 mm FL, FS, 1064 nm - CSX050AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 45.71 mm (1.8 inch)
Center Thickness 6.81 mm (0.2681 inch)
View Details
Aspheric Objective Lens, 60x, 2.8 mm EFL, 350-700 nm - 5721-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.24 mm (0.0882 inch)
Diameter / Length 4 mm (0.1575 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, 650-1000nm - KBX088AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.16 mm (0.1243 inch)
View Details