Newport MKS Optical Post Pack, 3 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, Qty 10 SP-3-PK

Description
This is a 10-pack of the Optical Post. The SP-3 Precision Ground Stainless Steel Optical Post is 1/2 in. diameter with a 3.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard. SP Series posts can be connected using TA-8Q20-10 Thread Adaptors.
Request a Quote
Description
This is a 10-pack of the Optical Post. The SP-3 Precision Ground Stainless Steel Optical Post is 1/2 in. diameter with a 3.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard. SP Series posts can be connected using TA-8Q20-10 Thread Adaptors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post Pack, 3 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, Qty 10 - SP-3-PK - Newport MKS
Irvine, CA, United States
Optical Post Pack, 3 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, Qty 10
SP-3-PK
Optical Post Pack, 3 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, Qty 10 SP-3-PK
This is a 10-pack of the Optical Post. The SP-3 Precision Ground Stainless Steel Optical Post is 1/2 in. diameter with a 3.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard. SP Series posts can be connected using TA-8Q20-10 Thread Adaptors.

This is a 10-pack of the Optical Post. The SP-3 Precision Ground Stainless Steel Optical Post is 1/2 in. diameter with a 3.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard. SP Series posts can be connected using TA-8Q20-10 Thread Adaptors.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number SP-3-PK
Product Name Optical Post Pack, 3 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, Qty 10
Mount Type Optical Post Pack
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 2.0 in. Diameter, XYθZ, 100 TPI, 8-32 THD - LPXYR-2H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 13.7 mm (0.5394 inch)
View Details
Gimbal Optic Mount, Low-distortion Axial Clamping, 2.0 in., Incl.1.0 in. Adapter - 605-2 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 6 to 16 mm (0.2362 to 0.6299 inch)
View Details
Optical Mount, Industrial, Vertical Drive, 2 in., 2 Locking Allen-Keys - HVM-2u - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Stability, Top Adjust, 0.5 in., 2 Knobs - 9810-3 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details