Newport MKS Optical Pedestal, Clean-Passivated, 38.1 mm Height, 25.4 mm Diameter, M4 9953-M

Description
The 9953-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 38.1 mm tall and has M4 threads.
Request a Quote
Description
The 9953-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 38.1 mm tall and has M4 threads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Clean-Passivated, 38.1 mm Height, 25.4 mm Diameter, M4 - 9953-M - Newport MKS
Irvine, CA, United States
Optical Pedestal, Clean-Passivated, 38.1 mm Height, 25.4 mm Diameter, M4
9953-M
Optical Pedestal, Clean-Passivated, 38.1 mm Height, 25.4 mm Diameter, M4 9953-M
The 9953-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 38.1 mm tall and has M4 threads.

The 9953-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 38.1 mm tall and has M4 threads.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9953-M
Product Name Optical Pedestal, Clean-Passivated, 38.1 mm Height, 25.4 mm Diameter, M4
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

XY Lens Mount, Insertable, 25.4 mm, A-LINE - LH-1XY - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Precision Lens Positioner, 2.0 in., 100 TPI XYθXθY, 80 TPI Z - LP-2A - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Extension, Lens Tube, 1 inch LT Series, 6 in. Length - LT10-EX - Newport MKS
Specs
Mount Type Lens Holder; Accessory
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Valu, Center, 1.0 in., 2 Knobs - 9773 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details