Newport MKS Optical Post Pack, 2 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, Qty 10 SP-2-PK

Description
This is a 10-pack of the Optical Post. The SP-2-PK Precision Ground Stainless Steel Optical Post Set includes (10) 1/2 in. diameter posts with a 2.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard. SP Series posts can be connected using TA-8Q20-10 Thread Adaptors.
Request a Quote
Description
This is a 10-pack of the Optical Post. The SP-2-PK Precision Ground Stainless Steel Optical Post Set includes (10) 1/2 in. diameter posts with a 2.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard. SP Series posts can be connected using TA-8Q20-10 Thread Adaptors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post Pack, 2 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, Qty 10 - SP-2-PK - Newport MKS
Irvine, CA, United States
Optical Post Pack, 2 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, Qty 10
SP-2-PK
Optical Post Pack, 2 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, Qty 10 SP-2-PK
This is a 10-pack of the Optical Post. The SP-2-PK Precision Ground Stainless Steel Optical Post Set includes (10) 1/2 in. diameter posts with a 2.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard. SP Series posts can be connected using TA-8Q20-10 Thread Adaptors.

This is a 10-pack of the Optical Post. The SP-2-PK Precision Ground Stainless Steel Optical Post Set includes (10) 1/2 in. diameter posts with a 2.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard. SP Series posts can be connected using TA-8Q20-10 Thread Adaptors.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number SP-2-PK
Product Name Optical Post Pack, 2 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, Qty 10
Mount Type Optical Post Pack
Unlock Full Specs
to access all available technical data

Similar Products

Optic Holder, 0.5 in. Diameter, 0.875-20Thread, For LP-05A Series - LPLH-50T - Newport MKS
Specs
Mount Type Lens Holder; Optic Holder
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Piezo Mirror Mount, Agilis 1 in. Diameter - AG-M100N - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, 1 in., 2 Locking Allen-Keys - HVM-S1i - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details