Newport MKS Fine Focusing Lens Mount, 1.0 in., Micrometer Drive, 8-32 and M4, A-LINE LH-1TZ

Description
The LH-1TZ lens mount provides 1.5 mm of fine, z-axis focusing adjustment for 1.0 in. (25.4 mm) lenses. A micrometer driven parallel flexure mechanism delivers 1.7 μm of focusing sensitivity for applications in spatial filtering, fiber collimation, fiber alignment or interferometry. It is designed to be either guide-rod mounted in combination with other A-Line™ series mounts or can be post-mounted via its 8-32 or M4 threaded mounting hole on the base. The LH-1TZ includes two threaded retaining rings for holding 1-in lenses or other optics. 1-in. adaptors to mount optical fibers, microscope objectives or pin holes are compatible with the LH-1TZ.
Request a Quote
Description
The LH-1TZ lens mount provides 1.5 mm of fine, z-axis focusing adjustment for 1.0 in. (25.4 mm) lenses. A micrometer driven parallel flexure mechanism delivers 1.7 μm of focusing sensitivity for applications in spatial filtering, fiber collimation, fiber alignment or interferometry. It is designed to be either guide-rod mounted in combination with other A-Line™ series mounts or can be post-mounted via its 8-32 or M4 threaded mounting hole on the base. The LH-1TZ includes two threaded retaining rings for holding 1-in lenses or other optics. 1-in. adaptors to mount optical fibers, microscope objectives or pin holes are compatible with the LH-1TZ.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fine Focusing Lens Mount, 1.0 in., Micrometer Drive, 8-32 and M4, A-LINE - LH-1TZ - Newport MKS
Irvine, CA, United States
Fine Focusing Lens Mount, 1.0 in., Micrometer Drive, 8-32 and M4, A-LINE
LH-1TZ
Fine Focusing Lens Mount, 1.0 in., Micrometer Drive, 8-32 and M4, A-LINE LH-1TZ
The LH-1TZ lens mount provides 1.5 mm of fine, z-axis focusing adjustment for 1.0 in. (25.4 mm) lenses. A micrometer driven parallel flexure mechanism delivers 1.7 μm of focusing sensitivity for applications in spatial filtering, fiber collimation, fiber alignment or interferometry. It is designed to be either guide-rod mounted in combination with other A-Line™ series mounts or can be post-mounted via its 8-32 or M4 threaded mounting hole on the base. The LH-1TZ includes two threaded retaining rings for holding 1-in lenses or other optics. 1-in. adaptors to mount optical fibers, microscope objectives or pin holes are compatible with the LH-1TZ.

The LH-1TZ lens mount provides 1.5 mm of fine, z-axis focusing adjustment for 1.0 in. (25.4 mm) lenses. A micrometer driven parallel flexure mechanism delivers 1.7 μm of focusing sensitivity for applications in spatial filtering, fiber collimation, fiber alignment or interferometry. It is designed to be either guide-rod mounted in combination with other A-Line™ series mounts or can be post-mounted via its 8-32 or M4 threaded mounting hole on the base. The LH-1TZ includes two threaded retaining rings for holding 1-in lenses or other optics. 1-in. adaptors to mount optical fibers, microscope objectives or pin holes are compatible with the LH-1TZ.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LH-1TZ
Product Name Fine Focusing Lens Mount, 1.0 in., Micrometer Drive, 8-32 and M4, A-LINE
Mount Type Lens Holder; Adjustable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Mounts Pack, Fixed, 12.7 mm Diameter, 8-32 Thd, Qty 10, A-LINE - LH-0.5A-PK - Newport MKS
Specs
Mount Type Lens Holder; Pack of Mounts
Clear Aperture 10.9 mm (0.4291 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Optic Holder Cell, 0.25 in. Diameter Optics, Requires LM1-R Mount - LH1-0.25R - Newport MKS
Specs
Mount Type Lens Mount Adapter
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.35 mm (0.2500 inch)
View Details
New Precision Lens Positioner, 0.5 in. Diameter, 100 TPI XY - LP-05B-XY - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Mount, Self-Centering, 0.125-2.375 in. Diameter Lenses - LCM-2 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 3.2 to 60.3 mm (0.1260 to 2.37 inch)
Maximum Thickness 3 to 6.73 mm (0.1181 to 0.2650 inch)
View Details