Newport MKS Complete Platform Assembly, 4.0 in. Height, 1/4-20 Thread 290-4

Description
The 290-4 Fixed Height Platform Assembly provides a stable, 4.0 in. fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 6.0 x 10.0 in. and has (12) 1/4-20 CLR holes and (33) 1/4-20 thread mounting holes for attaching components. The base plate is 6.0 x 10.0 in. and has (10) 1/4-20 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.
Request a Quote
Description
The 290-4 Fixed Height Platform Assembly provides a stable, 4.0 in. fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 6.0 x 10.0 in. and has (12) 1/4-20 CLR holes and (33) 1/4-20 thread mounting holes for attaching components. The base plate is 6.0 x 10.0 in. and has (10) 1/4-20 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Complete Platform Assembly, 4.0 in. Height, 1/4-20 Thread - 290-4 - Newport MKS
Irvine, CA, United States
Complete Platform Assembly, 4.0 in. Height, 1/4-20 Thread
290-4
Complete Platform Assembly, 4.0 in. Height, 1/4-20 Thread 290-4
The 290-4 Fixed Height Platform Assembly provides a stable, 4.0 in. fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 6.0 x 10.0 in. and has (12) 1/4-20 CLR holes and (33) 1/4-20 thread mounting holes for attaching components. The base plate is 6.0 x 10.0 in. and has (10) 1/4-20 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.

The 290-4 Fixed Height Platform Assembly provides a stable, 4.0 in. fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 6.0 x 10.0 in. and has (12) 1/4-20 CLR holes and (33) 1/4-20 thread mounting holes for attaching components. The base plate is 6.0 x 10.0 in. and has (10) 1/4-20 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 290-4
Product Name Complete Platform Assembly, 4.0 in. Height, 1/4-20 Thread
Mount Type Platform Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Kinematic Nudger, 0.75 in. (19.1 mm) Coarse, 0.5 in. (12.7 mm) Fine, 80 TPI - 9315 - Newport MKS
Specs
Mount Type Kinematic Nudger
Adjustment Type Kinematic
View Details
Mirror Mount, 0.5 in., Rear Loading, 2 Locking Hex Actuators - M05-RL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Piezo Mirror Mount, Pint-Sized, Center Mount, 0.5 in. Diameter - 8885 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details