Newport MKS Granite Base, 220 x 670 x 50 mm, XML350 Linear Motor Stages GB350

Description
The GB350 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount Ultra-Precision XM Series Linear Motor Stages on English and metric tables. For critical positioning applications requiring tight positioning accuracy and repeatability of a motion system, flatness of the mounting surface becomes a major factor. Polished granite surfaces are among the flattest, commercially available structures.
Request a Quote
Description
The GB350 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount Ultra-Precision XM Series Linear Motor Stages on English and metric tables. For critical positioning applications requiring tight positioning accuracy and repeatability of a motion system, flatness of the mounting surface becomes a major factor. Polished granite surfaces are among the flattest, commercially available structures.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Granite Base, 220 x 670 x 50 mm, XML350 Linear Motor Stages - GB350 - Newport MKS
Irvine, CA, United States
Granite Base, 220 x 670 x 50 mm, XML350 Linear Motor Stages
GB350
Granite Base, 220 x 670 x 50 mm, XML350 Linear Motor Stages GB350
The GB350 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount Ultra-Precision XM Series Linear Motor Stages on English and metric tables. For critical positioning applications requiring tight positioning accuracy and repeatability of a motion system, flatness of the mounting surface becomes a major factor. Polished granite surfaces are among the flattest, commercially available structures.

The GB350 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount Ultra-Precision XM Series Linear Motor Stages on English and metric tables. For critical positioning applications requiring tight positioning accuracy and repeatability of a motion system, flatness of the mounting surface becomes a major factor. Polished granite surfaces are among the flattest, commercially available structures.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number GB350
Product Name Granite Base, 220 x 670 x 50 mm, XML350 Linear Motor Stages
Mount Type Granite Base
Unlock Full Specs
to access all available technical data

Similar Products

Polarizer Rotation Mount, 25.4 mm, 8-32 Thread, A-LINE - LH-1PR - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Lab Standard, Clear Edge, 1.0 in., 2 Knob Actuators - M1Q - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Top Adjust, 1.0 in. Diameter, 2 Allen-key Adjustment - 9774-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Tube, 2 inch dia. LT Series, 3 inch length - LT20-30 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details