Newport MKS Optical Pedestal, Forkless Mounting, 1 in. Height, 1 in. Diameter, 8-32 PX-1F

Description
The PX-1F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 1.0 in. height. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.
Request a Quote
Description
The PX-1F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 1.0 in. height. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Forkless Mounting, 1 in. Height, 1 in. Diameter, 8-32 - PX-1F - Newport MKS
Irvine, CA, United States
Optical Pedestal, Forkless Mounting, 1 in. Height, 1 in. Diameter, 8-32
PX-1F
Optical Pedestal, Forkless Mounting, 1 in. Height, 1 in. Diameter, 8-32 PX-1F
The PX-1F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 1.0 in. height. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.

The PX-1F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 1.0 in. height. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PX-1F
Product Name Optical Pedestal, Forkless Mounting, 1 in. Height, 1 in. Diameter, 8-32
Mount Type Forkless Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 3.0 in. (76.2 mm), 8-32 Thread, A-LINE - LH-3A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 71.1 mm (2.8 inch)
View Details
C-Mount Lens Holder, 2.063-20 Thread, For LP-2A Series - LP2A-1-32 - Newport MKS
Specs
Mount Type Lens Holder; C-Mount Lens Holder
View Details