Newport MKS Optical Mount, Industrial, Vertical Drive, 2 in., 2 Locking Allen-Keys HVM-2u

Description
The HVM-2u is a vertical drive optic mount made to mount 2-in. optics for use in industrial applications. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. It features a front-loading design to ensure easy installation of the mirror and has other standard features like a 1.5-in. optical axis height, 80-TPI hex key locking actuators, and an exceptionally thin 21-mm profile. The HVM-2u is designed with universal mounting options including a center clearance hole for #8 or M4 screws, two #8 threaded mounting holes and two M4 threaded mounting holes.
Request a Quote
Description
The HVM-2u is a vertical drive optic mount made to mount 2-in. optics for use in industrial applications. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. It features a front-loading design to ensure easy installation of the mirror and has other standard features like a 1.5-in. optical axis height, 80-TPI hex key locking actuators, and an exceptionally thin 21-mm profile. The HVM-2u is designed with universal mounting options including a center clearance hole for #8 or M4 screws, two #8 threaded mounting holes and two M4 threaded mounting holes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Mount, Industrial, Vertical Drive, 2 in., 2 Locking Allen-Keys - HVM-2u - Newport MKS
Irvine, CA, United States
Optical Mount, Industrial, Vertical Drive, 2 in., 2 Locking Allen-Keys
HVM-2u
Optical Mount, Industrial, Vertical Drive, 2 in., 2 Locking Allen-Keys HVM-2u
The HVM-2u is a vertical drive optic mount made to mount 2-in. optics for use in industrial applications. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. It features a front-loading design to ensure easy installation of the mirror and has other standard features like a 1.5-in. optical axis height, 80-TPI hex key locking actuators, and an exceptionally thin 21-mm profile. The HVM-2u is designed with universal mounting options including a center clearance hole for #8 or M4 screws, two #8 threaded mounting holes and two M4 threaded mounting holes.

The HVM-2u is a vertical drive optic mount made to mount 2-in. optics for use in industrial applications. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. It features a front-loading design to ensure easy installation of the mirror and has other standard features like a 1.5-in. optical axis height, 80-TPI hex key locking actuators, and an exceptionally thin 21-mm profile. The HVM-2u is designed with universal mounting options including a center clearance hole for #8 or M4 screws, two #8 threaded mounting holes and two M4 threaded mounting holes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number HVM-2u
Product Name Optical Mount, Industrial, Vertical Drive, 2 in., 2 Locking Allen-Keys
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, PERFORMA-i, 1.0 in., 80 TPI, 2 Locking Allen-Keys - P100-AI28 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, ULTIMA ® , Center, 2.0 in., 3 Locking Knob Adjustment - U200-AC3K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 9.9 to 15.5 mm (0.3898 to 0.6102 inch)
View Details
New Precision Lens Positioner, 1.0 in., 100 TPI XY, 80 TPI Z - LP-1B-XYZ - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details