Newport MKS Top Plate, Fixed Height Platform, 254 mm x 152.5 mm, M6 Thread, (10) M6 CLR. M-290-BP

Description
The M-290-BP Base Plate is 254 x 152.5 mm and has (10) M6 CLR holes. It is part of the M-290 Series Fixed Height Platform Assemblies.
Request a Quote
Description
The M-290-BP Base Plate is 254 x 152.5 mm and has (10) M6 CLR holes. It is part of the M-290 Series Fixed Height Platform Assemblies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Top Plate, Fixed Height Platform, 254 mm x 152.5 mm, M6 Thread, (10) M6 CLR. - M-290-BP - Newport MKS
Irvine, CA, United States
Top Plate, Fixed Height Platform, 254 mm x 152.5 mm, M6 Thread, (10) M6 CLR.
M-290-BP
Top Plate, Fixed Height Platform, 254 mm x 152.5 mm, M6 Thread, (10) M6 CLR. M-290-BP
The M-290-BP Base Plate is 254 x 152.5 mm and has (10) M6 CLR holes. It is part of the M-290 Series Fixed Height Platform Assemblies.

The M-290-BP Base Plate is 254 x 152.5 mm and has (10) M6 CLR holes. It is part of the M-290 Series Fixed Height Platform Assemblies.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-290-BP
Product Name Top Plate, Fixed Height Platform, 254 mm x 152.5 mm, M6 Thread, (10) M6 CLR.
Mount Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

Focusing Lens Tube, 2 inch diameter lenses - LT20-F - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Stability, 1.0 in., Nickel Plated OEM, 3 Allen, Cleanroom - 9817-6-Ni-K - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.35 mm (0.2500 inch)
View Details
Mirror Mount, Classic, Corner, 1.0 in., 3 Knobs - 9809NF - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details