Newport MKS Mirror Mount, Stability, Center, 1.0 in., 3 Allen-Keys 9817-6-K

Description
The 9817-6-K Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-hey actuated adjustment screws and sapphire seats. This Black Anodized 1.0 inch (25.4 mm) diameter mount has a unique retention system for 6.35 mm thick mirrors that provides further performance enhancements. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This center mount featuring an OEM frame with two 8-32 (M4) clearance mounting holes per side minimize rotation when you secure the mount.
Request a Quote
Description
The 9817-6-K Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-hey actuated adjustment screws and sapphire seats. This Black Anodized 1.0 inch (25.4 mm) diameter mount has a unique retention system for 6.35 mm thick mirrors that provides further performance enhancements. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This center mount featuring an OEM frame with two 8-32 (M4) clearance mounting holes per side minimize rotation when you secure the mount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Stability, Center, 1.0 in., 3 Allen-Keys - 9817-6-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Stability, Center, 1.0 in., 3 Allen-Keys
9817-6-K
Mirror Mount, Stability, Center, 1.0 in., 3 Allen-Keys 9817-6-K
The 9817-6-K Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-hey actuated adjustment screws and sapphire seats. This Black Anodized 1.0 inch (25.4 mm) diameter mount has a unique retention system for 6.35 mm thick mirrors that provides further performance enhancements. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This center mount featuring an OEM frame with two 8-32 (M4) clearance mounting holes per side minimize rotation when you secure the mount.

The 9817-6-K Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-hey actuated adjustment screws and sapphire seats. This Black Anodized 1.0 inch (25.4 mm) diameter mount has a unique retention system for 6.35 mm thick mirrors that provides further performance enhancements. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This center mount featuring an OEM frame with two 8-32 (M4) clearance mounting holes per side minimize rotation when you secure the mount.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9817-6-K
Product Name Mirror Mount, Stability, Center, 1.0 in., 3 Allen-Keys
Mount Type Mirror Mount; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Kinematic Base, Magnetic, 3 inch Square - BK-3A - Newport MKS
Specs
Mount Type Kinematic Base
Adjustment Type Kinematic
View Details
Gimbal Optical Mount, Ø8.0 in., 2 BHC Locking Allen-Key Screws - SL20ABHC - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 203 mm (8 inch)
Maximum Thickness 6 to 30 mm (0.2362 to 1.18 inch)
View Details
Mirror Mount, Stability, Top Adjust, 0.5 in., 2 Knobs - 9810-3 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details