Newport MKS Optical Pedestal, Magnetic Base, 2.5 in. Height, 1 in. Diameter, 8-32 PS-2.5Z

Description
The PS-2.5Z Magnetic Pedestal provides a strong 5 lb. magnetic hold, allowing experimenters to securely position and align their optical mounts prior to clamping them down. Not only does this reduce the potential for damaging optical components, it also greatly increases the speed and efficiency with which an experiment can be set up. With the PS-Series Magnetic Pedestals, post-mounted optic holders can be quickly positioned to the approximate location on an optical table and securely aligned prior to clamping them down. This magnetic pedestal post is the dimensional equivalent to the standard PS pedestal post but does not have an 8-32 thread on the bottom.
Request a Quote
Description
The PS-2.5Z Magnetic Pedestal provides a strong 5 lb. magnetic hold, allowing experimenters to securely position and align their optical mounts prior to clamping them down. Not only does this reduce the potential for damaging optical components, it also greatly increases the speed and efficiency with which an experiment can be set up. With the PS-Series Magnetic Pedestals, post-mounted optic holders can be quickly positioned to the approximate location on an optical table and securely aligned prior to clamping them down. This magnetic pedestal post is the dimensional equivalent to the standard PS pedestal post but does not have an 8-32 thread on the bottom.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Magnetic Base, 2.5 in. Height, 1 in. Diameter, 8-32 - PS-2.5Z - Newport MKS
Irvine, CA, United States
Optical Pedestal, Magnetic Base, 2.5 in. Height, 1 in. Diameter, 8-32
PS-2.5Z
Optical Pedestal, Magnetic Base, 2.5 in. Height, 1 in. Diameter, 8-32 PS-2.5Z
The PS-2.5Z Magnetic Pedestal provides a strong 5 lb. magnetic hold, allowing experimenters to securely position and align their optical mounts prior to clamping them down. Not only does this reduce the potential for damaging optical components, it also greatly increases the speed and efficiency with which an experiment can be set up. With the PS-Series Magnetic Pedestals, post-mounted optic holders can be quickly positioned to the approximate location on an optical table and securely aligned prior to clamping them down. This magnetic pedestal post is the dimensional equivalent to the standard PS pedestal post but does not have an 8-32 thread on the bottom.

The PS-2.5Z Magnetic Pedestal provides a strong 5 lb. magnetic hold, allowing experimenters to securely position and align their optical mounts prior to clamping them down. Not only does this reduce the potential for damaging optical components, it also greatly increases the speed and efficiency with which an experiment can be set up. With the PS-Series Magnetic Pedestals, post-mounted optic holders can be quickly positioned to the approximate location on an optical table and securely aligned prior to clamping them down. This magnetic pedestal post is the dimensional equivalent to the standard PS pedestal post but does not have an 8-32 thread on the bottom.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PS-2.5Z
Product Name Optical Pedestal, Magnetic Base, 2.5 in. Height, 1 in. Diameter, 8-32
Mount Type Magnetic Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Lab Standard, 2.0 in. Diameter, 2 Knob Actuators - M2 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Kinematic Base, Locking, 4 inch x 4.5 inch - BKL-4 - Newport MKS
Specs
Mount Type Kinematic Base
Adjustment Type Kinematic
View Details
Lens Positioner, 1.0 in. Diameter, XY, 100 TPI, 8-32 THD - LPXY-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Lens Mount, Self-Centering, 0.125-1.063 in. Diameter Lenses - LCM-1 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 3.2 to 27 mm (0.1260 to 1.06 inch)
Maximum Thickness 3 to 9.58 mm (0.1181 to 0.3772 inch)
View Details