Newport MKS Piezo Mirror Mount, Pint-Sized, Center Mount, 0.5 in. Diameter 8885

Description
The 8885 Picomotor Actuated Pint-Sized Center Mounts eliminate problems usually associated with small systems where there is little room to make adjustments and there is high sensitivity to adjustments by hand. The two Picomotor actuators that allow remote adjustment of the tip and tilt axes add only 0.5 in. of depth to this 0.5 inch (12.7 mm) diameter mount. This pint-sized mount is fully compatible with the posts, pedestals, and mounts you already own.
Request a Quote
Description
The 8885 Picomotor Actuated Pint-Sized Center Mounts eliminate problems usually associated with small systems where there is little room to make adjustments and there is high sensitivity to adjustments by hand. The two Picomotor actuators that allow remote adjustment of the tip and tilt axes add only 0.5 in. of depth to this 0.5 inch (12.7 mm) diameter mount. This pint-sized mount is fully compatible with the posts, pedestals, and mounts you already own.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Piezo Mirror Mount, Pint-Sized, Center Mount, 0.5 in. Diameter - 8885 - Newport MKS
Irvine, CA, United States
Piezo Mirror Mount, Pint-Sized, Center Mount, 0.5 in. Diameter
8885
Piezo Mirror Mount, Pint-Sized, Center Mount, 0.5 in. Diameter 8885
The 8885 Picomotor Actuated Pint-Sized Center Mounts eliminate problems usually associated with small systems where there is little room to make adjustments and there is high sensitivity to adjustments by hand. The two Picomotor actuators that allow remote adjustment of the tip and tilt axes add only 0.5 in. of depth to this 0.5 inch (12.7 mm) diameter mount. This pint-sized mount is fully compatible with the posts, pedestals, and mounts you already own.

The 8885 Picomotor Actuated Pint-Sized Center Mounts eliminate problems usually associated with small systems where there is little room to make adjustments and there is high sensitivity to adjustments by hand. The two Picomotor actuators that allow remote adjustment of the tip and tilt axes add only 0.5 in. of depth to this 0.5 inch (12.7 mm) diameter mount. This pint-sized mount is fully compatible with the posts, pedestals, and mounts you already own.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 8885
Product Name Piezo Mirror Mount, Pint-Sized, Center Mount, 0.5 in. Diameter
Mount Type Mirror Mount; Motorized
Unlock Full Specs
to access all available technical data

Similar Products

Flexure Mirror Mount, Vizix, 1.0 in. Diameter, Locking Hex Pitch Adjuster - V100-AX - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Fixed Lens Mount, 30 mm Diameter, 8-32 Thread, A-LINE - LH-30M - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 27.9 mm (1.1 inch)
View Details
Mirror Mount, Fixed, 50.8 mm Diameter, 8-32 Thread, A-LINE - LH-2DB - Newport MKS
Specs
Mount Type Lens Holder; Fixed Mirror Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details
Extension, Lens Tube, 0.5 inch LT Series, 6 in. Length - LT05-EX - Newport MKS
Specs
Mount Type Lens Holder; Accessory
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details