Newport MKS Mirror Mount, Commercial, Center, 1.0 in., 2 Locking Allen-Keys 9805-K

Description
The 9805-K Commercial Center Mirror Mount is ideal for laboratory use as well as for building into your products. This 1.0 inch (25.4 mm) diameter center mount ships with two Allen-key adjustment screws, extra-stiff springs for better long-term stability, and actuator locks. Two 8-32 (M4) through mounting holes per side minimize rotation when you secure the mount. This mount features the smooth adjustability that you expect from our proprietary screw manufacturing process. The unique locking system provides exceptional long-term stability, minimal movement during the actual locking process, and greater protection against vibrations. Using sapphire seats as the bearing surface for our ball-tipped screws ensures durability. In addition, repetitive adjustments won’t leave tracks, so positioning will remain deterministic and precise. You can build these commercial versions of our mounts into your setup and know that once you make an adjustment and lock it down, your setup will stay put. You can’t buy this much stability at a better price anywhere.
Request a Quote
Description
The 9805-K Commercial Center Mirror Mount is ideal for laboratory use as well as for building into your products. This 1.0 inch (25.4 mm) diameter center mount ships with two Allen-key adjustment screws, extra-stiff springs for better long-term stability, and actuator locks. Two 8-32 (M4) through mounting holes per side minimize rotation when you secure the mount. This mount features the smooth adjustability that you expect from our proprietary screw manufacturing process. The unique locking system provides exceptional long-term stability, minimal movement during the actual locking process, and greater protection against vibrations. Using sapphire seats as the bearing surface for our ball-tipped screws ensures durability. In addition, repetitive adjustments won’t leave tracks, so positioning will remain deterministic and precise. You can build these commercial versions of our mounts into your setup and know that once you make an adjustment and lock it down, your setup will stay put. You can’t buy this much stability at a better price anywhere.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Commercial, Center, 1.0 in., 2 Locking Allen-Keys - 9805-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Commercial, Center, 1.0 in., 2 Locking Allen-Keys
9805-K
Mirror Mount, Commercial, Center, 1.0 in., 2 Locking Allen-Keys 9805-K
The 9805-K Commercial Center Mirror Mount is ideal for laboratory use as well as for building into your products. This 1.0 inch (25.4 mm) diameter center mount ships with two Allen-key adjustment screws, extra-stiff springs for better long-term stability, and actuator locks. Two 8-32 (M4) through mounting holes per side minimize rotation when you secure the mount. This mount features the smooth adjustability that you expect from our proprietary screw manufacturing process. The unique locking system provides exceptional long-term stability, minimal movement during the actual locking process, and greater protection against vibrations. Using sapphire seats as the bearing surface for our ball-tipped screws ensures durability. In addition, repetitive adjustments won’t leave tracks, so positioning will remain deterministic and precise. You can build these commercial versions of our mounts into your setup and know that once you make an adjustment and lock it down, your setup will stay put. You can’t buy this much stability at a better price anywhere.

The 9805-K Commercial Center Mirror Mount is ideal for laboratory use as well as for building into your products. This 1.0 inch (25.4 mm) diameter center mount ships with two Allen-key adjustment screws, extra-stiff springs for better long-term stability, and actuator locks. Two 8-32 (M4) through mounting holes per side minimize rotation when you secure the mount. This mount features the smooth adjustability that you expect from our proprietary screw manufacturing process. The unique locking system provides exceptional long-term stability, minimal movement during the actual locking process, and greater protection against vibrations. Using sapphire seats as the bearing surface for our ball-tipped screws ensures durability. In addition, repetitive adjustments won’t leave tracks, so positioning will remain deterministic and precise. You can build these commercial versions of our mounts into your setup and know that once you make an adjustment and lock it down, your setup will stay put. You can’t buy this much stability at a better price anywhere.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9805-K
Product Name Mirror Mount, Commercial, Center, 1.0 in., 2 Locking Allen-Keys
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Tiny, Commercial, Corner, 0.5 in., 2 Locking Allen-Keys, Retaining Plate - 9762-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, 0.5 in., 2 Locking Allen-Keys - HVM-05i - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Suprema ® , Clear Edge, 2.0 in., 3 254-TPI Knobs - SN200-F3K-254 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Vertical Drive, Low Wavefront Distortion, Thin Optic, 1 in., 2 Locking Allen-Keys, 8-32 - HVM-1lt - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Clear Aperture 23.6 mm (0.9291 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details