Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL MOUNTS
NEWPORT MKS
OC1-CM -- MOUNTING CUBE, OPTICS CAGE PLUS
Newport MKS
Mounting Cube, Optics Cage Plus
OC1-CM
Description
Optics Cage Mounting Cube, 1 in. OpticsCage+
Newport MKS
Done
Request a Quote
Email Supplier
Description
Optics Cage Mounting Cube, 1 in. OpticsCage+
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Newport MKS
Irvine, CA, United States
Mounting Cube, Optics Cage Plus
OC1-CM
Mounting Cube, Optics Cage Plus
OC1-CM
Optics Cage Mounting Cube, 1 in. OpticsCage+
Optics Cage Mounting Cube, 1 in. OpticsCage+
Supplier's Site
Technical Specifications
Newport MKS
Product Category
Optical Mounts
Product Number
OC1-CM
Product Name
Mounting Cube, Optics Cage Plus
Mount Type
Mounting Cube
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Platform Optical Mount, 2 x 2 in., 3 Micrometer Adjustment, M4 & 8-32
9806-C
Specs
Mount Type
Mirror Mount; Prism Table
View Details
Newport MKS
Optical Mount Adaptor, TO-56 to 1 in. Mount
LDA-58
Specs
Mount Type
Mirror Mount; Laser Mount; TO-56 Optical Mount Adaptor
View Details
Newport MKS
Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Knobs
9882
Specs
Mount Type
Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length
12.7 mm (0.5000 inch)
View Details
Newport MKS
Kinematic Magnetic Base, 90 lb. Holding Force, 1/4-20 Thread
110
Specs
Mount Type
Magnetic Base
View Details