Newport MKS Mirror Mount, Industrial, Vertical Drive, Rear Load, 20 mm, 2 Locking Allen-Keys HVM-20Mr

Description
The HVM-20Mr is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 20 mm optics. It has a compact, stable design for easy top adjustment away from the beam path. Optics can be rear-loaded, and secured with a set screw to ensure the front face of the optic is always in the same location regardless of its thickness. The mount has standard features such as a 20 mm optical axis height, 100 TPI locking actuators, and can fit 4mm – 6.35mm thick optics. The HVM-20Mr is designed with several mounting including #8 (M4) clearance holes for simple mounting via cap screws.
Request a Quote
Description
The HVM-20Mr is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 20 mm optics. It has a compact, stable design for easy top adjustment away from the beam path. Optics can be rear-loaded, and secured with a set screw to ensure the front face of the optic is always in the same location regardless of its thickness. The mount has standard features such as a 20 mm optical axis height, 100 TPI locking actuators, and can fit 4mm – 6.35mm thick optics. The HVM-20Mr is designed with several mounting including #8 (M4) clearance holes for simple mounting via cap screws.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Industrial, Vertical Drive, Rear Load, 20 mm, 2 Locking Allen-Keys - HVM-20Mr - Newport MKS
Irvine, CA, United States
Mirror Mount, Industrial, Vertical Drive, Rear Load, 20 mm, 2 Locking Allen-Keys
HVM-20Mr
Mirror Mount, Industrial, Vertical Drive, Rear Load, 20 mm, 2 Locking Allen-Keys HVM-20Mr
The HVM-20Mr is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 20 mm optics. It has a compact, stable design for easy top adjustment away from the beam path. Optics can be rear-loaded, and secured with a set screw to ensure the front face of the optic is always in the same location regardless of its thickness. The mount has standard features such as a 20 mm optical axis height, 100 TPI locking actuators, and can fit 4mm – 6.35mm thick optics. The HVM-20Mr is designed with several mounting including #8 (M4) clearance holes for simple mounting via cap screws.

The HVM-20Mr is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 20 mm optics. It has a compact, stable design for easy top adjustment away from the beam path. Optics can be rear-loaded, and secured with a set screw to ensure the front face of the optic is always in the same location regardless of its thickness. The mount has standard features such as a 20 mm optical axis height, 100 TPI locking actuators, and can fit 4mm – 6.35mm thick optics. The HVM-20Mr is designed with several mounting including #8 (M4) clearance holes for simple mounting via cap screws.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number HVM-20Mr
Product Name Mirror Mount, Industrial, Vertical Drive, Rear Load, 20 mm, 2 Locking Allen-Keys
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Vertical Drive, Low Wavefront Distortion, Thin Optic, 1 in., 2 Locking Allen-Keys, 8-32 - HVM-1lt - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Clear Aperture 23.6 mm (0.9291 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Valu, Center, 1.0 in., 2 Knobs - 9773 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Suprema ® , Clear Edge, Rear Load, 1.0 in., 2 100-TPI Locking Hex, LH - SC100-R2H-LH - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, CenterPoint, Lab Standard, 1.0 in., 2 Knob Actuators - M1-CP - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details