Newport MKS Mirror Mount, Pint-Sized, Corner, 0.5 in., 3 Knobs 9883

Description
The 9883 Pint Sized Corner Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, and 8-32 (M4) mounting holes, this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.
Request a Quote
Description
The 9883 Pint Sized Corner Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, and 8-32 (M4) mounting holes, this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Pint-Sized, Corner, 0.5 in., 3 Knobs - 9883 - Newport MKS
Irvine, CA, United States
Mirror Mount, Pint-Sized, Corner, 0.5 in., 3 Knobs
9883
Mirror Mount, Pint-Sized, Corner, 0.5 in., 3 Knobs 9883
The 9883 Pint Sized Corner Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, and 8-32 (M4) mounting holes, this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.

The 9883 Pint Sized Corner Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, and 8-32 (M4) mounting holes, this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9883
Product Name Mirror Mount, Pint-Sized, Corner, 0.5 in., 3 Knobs
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Focusing Mount, 5 mm Travel, 35 mm Max Optic, 80 TPI - LFM-1A - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Suprema ® Clear Edge, Rear Load, 0.5 in., (3) 100-TPI Hex - SN050-R3N - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Positioner, 2.0 in. Diameter, XY, 100 TPI, 8-32 THD - LPXY-2H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 13.7 mm (0.5394 inch)
View Details
Optical Pedestal, Clean-Passivated, 1.5 in. Height, 1 in. Diameter, 8-32 - 9953 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details