Newport MKS Cylindrical Lens Adapter, 12.7 mm Lens, CYM-2R Mount CYM-2R-A12.7

Description
The CYM-2R-A12.7 Cylindrical Lens Adapter is for 1/2 inch (12.7 mm) diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation.
Request a Quote
Description
The CYM-2R-A12.7 Cylindrical Lens Adapter is for 1/2 inch (12.7 mm) diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens Adapter, 12.7 mm Lens, CYM-2R Mount - CYM-2R-A12.7 - Newport MKS
Irvine, CA, United States
Cylindrical Lens Adapter, 12.7 mm Lens, CYM-2R Mount
CYM-2R-A12.7
Cylindrical Lens Adapter, 12.7 mm Lens, CYM-2R Mount CYM-2R-A12.7
The CYM-2R-A12.7 Cylindrical Lens Adapter is for 1/2 inch (12.7 mm) diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation.

The CYM-2R-A12.7 Cylindrical Lens Adapter is for 1/2 inch (12.7 mm) diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number CYM-2R-A12.7
Product Name Cylindrical Lens Adapter, 12.7 mm Lens, CYM-2R Mount
Mount Type Lens Holder; Cylindrical Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 30-mm Diameter, M4 Thread, A-LINE - M-LH-30M - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 27.9 mm (1.1 inch)
View Details
Thin Lens Mount, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE - LH-1T - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Motorized Mirror Mount, Picomotor, UHV, Center, 1.0 in., 2-Axis - 8821-AC-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Fixed Angle Mount Adapter, 40 Degree, 8-32 Threads - FAM40 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details