Newport MKS Adjustable Cube Mount, Optics Cage Plus OC1-CM-A

Description
The OC1-CM-A Adjustable Cube Mount is designed to hold and align a variety of 1-in. cubes, prisms and other optical elements within the OpticsCage+™ OC1-CM Mounting Cube. This mount is designed to provide easy access to its pitch, yaw and roll angular adjustment from above the cube mount rather than below. A series of laser-marked graphics are provided for proper cube mounting as well as revealing its orientation and axes of rotation while inside the cube. Additional types of optics can be mounted to the OC1-CM-A using the UGP-KIT series adaptors. Note that the OC1-CM-A is meant to be mounted in the OC1-CM Mounting Cube; it cannot be post-mounted on its own.
Request a Quote
Description
The OC1-CM-A Adjustable Cube Mount is designed to hold and align a variety of 1-in. cubes, prisms and other optical elements within the OpticsCage+™ OC1-CM Mounting Cube. This mount is designed to provide easy access to its pitch, yaw and roll angular adjustment from above the cube mount rather than below. A series of laser-marked graphics are provided for proper cube mounting as well as revealing its orientation and axes of rotation while inside the cube. Additional types of optics can be mounted to the OC1-CM-A using the UGP-KIT series adaptors. Note that the OC1-CM-A is meant to be mounted in the OC1-CM Mounting Cube; it cannot be post-mounted on its own.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adjustable Cube Mount, Optics Cage Plus - OC1-CM-A - Newport MKS
Irvine, CA, United States
Adjustable Cube Mount, Optics Cage Plus
OC1-CM-A
Adjustable Cube Mount, Optics Cage Plus OC1-CM-A
The OC1-CM-A Adjustable Cube Mount is designed to hold and align a variety of 1-in. cubes, prisms and other optical elements within the OpticsCage+™ OC1-CM Mounting Cube. This mount is designed to provide easy access to its pitch, yaw and roll angular adjustment from above the cube mount rather than below. A series of laser-marked graphics are provided for proper cube mounting as well as revealing its orientation and axes of rotation while inside the cube. Additional types of optics can be mounted to the OC1-CM-A using the UGP-KIT series adaptors. Note that the OC1-CM-A is meant to be mounted in the OC1-CM Mounting Cube; it cannot be post-mounted on its own.

The OC1-CM-A Adjustable Cube Mount is designed to hold and align a variety of 1-in. cubes, prisms and other optical elements within the OpticsCage+™ OC1-CM Mounting Cube. This mount is designed to provide easy access to its pitch, yaw and roll angular adjustment from above the cube mount rather than below. A series of laser-marked graphics are provided for proper cube mounting as well as revealing its orientation and axes of rotation while inside the cube. Additional types of optics can be mounted to the OC1-CM-A using the UGP-KIT series adaptors. Note that the OC1-CM-A is meant to be mounted in the OC1-CM Mounting Cube; it cannot be post-mounted on its own.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number OC1-CM-A
Product Name Adjustable Cube Mount, Optics Cage Plus
Mount Type Cube Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, Clean-Passivated, 1.5 in. Height, 1 in. Diameter, 8-32 - 9953 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Kinematic Nudger, 1 in. (25.4 mm) Coarse, 0.3 in. (7.6 mm) Fine, 80 TPI - KN-1 - Newport MKS
Specs
Mount Type Kinematic Nudger
Adjustment Type Kinematic
View Details
Optical Pedestal, Clean-Passivated, 19.05 mm Height, 25.4 mm Diameter, M4 - 9957-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details