Newport MKS Compact Lens Positioner, XY, 1.0 in. Diameter, 100 TPI LA1V-XY

Description
The LA1V-XY Compact Lens Positioner provides an economical solution for applications requiring two (XY) or axes of precision adjustment. Its compact size makes it ideal for OEM applications or research projects with limited table space. Precise positioning is achieved with the integration of 100 TPI drive screws. Additionally, an integral 5/64 (M2) hex hole in the drive knobs allows for optional Allen key adjustment. Each unit is supplied with two non-marring Delrin retaining rings to safely secure optical elements with a maximum outer diameter of 1 inch (25.4 mm). Post mounting on the LA1V-XY is achieved by accessing one of the tapped 8-32 or M4 threaded holes in the mount body. Replaceable and Lockable Adjusters For OEM applications, the knob adjusters can be easily replaced by quickview data-class="quickvie w-link" data-code="SW-10E1-3 " data-type="product"> SW-10E1-3 hex socket adjustment screws and lock nuts to save more space and prevent unintended adjustment. Holds More Than Just 1.0 in. Spherical Lenses LPV-1 and LA1V-XY Lens Positioners feature 1.063-20 threaded central aperture which can accommodate retaining rings to hold 1.0 in. optical elements and a variety of optics holders for objective lenses and optic of other sizes. For example, 0.5 in. lens and cube beamsplitter can be held with adapter and holder, respectively. With adapter, the lens positioner can connect with a lens tube system to create beam expanders, microscopes, collimators and more.
Request a Quote
Description
The LA1V-XY Compact Lens Positioner provides an economical solution for applications requiring two (XY) or axes of precision adjustment. Its compact size makes it ideal for OEM applications or research projects with limited table space. Precise positioning is achieved with the integration of 100 TPI drive screws. Additionally, an integral 5/64 (M2) hex hole in the drive knobs allows for optional Allen key adjustment. Each unit is supplied with two non-marring Delrin retaining rings to safely secure optical elements with a maximum outer diameter of 1 inch (25.4 mm). Post mounting on the LA1V-XY is achieved by accessing one of the tapped 8-32 or M4 threaded holes in the mount body. Replaceable and Lockable Adjusters For OEM applications, the knob adjusters can be easily replaced by quickview data-class="quickvie w-link" data-code="SW-10E1-3 " data-type="product"> SW-10E1-3 hex socket adjustment screws and lock nuts to save more space and prevent unintended adjustment. Holds More Than Just 1.0 in. Spherical Lenses LPV-1 and LA1V-XY Lens Positioners feature 1.063-20 threaded central aperture which can accommodate retaining rings to hold 1.0 in. optical elements and a variety of optics holders for objective lenses and optic of other sizes. For example, 0.5 in. lens and cube beamsplitter can be held with adapter and holder, respectively. With adapter, the lens positioner can connect with a lens tube system to create beam expanders, microscopes, collimators and more.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compact Lens Positioner, XY, 1.0 in. Diameter, 100 TPI - LA1V-XY - Newport MKS
Irvine, CA, United States
Compact Lens Positioner, XY, 1.0 in. Diameter, 100 TPI
LA1V-XY
Compact Lens Positioner, XY, 1.0 in. Diameter, 100 TPI LA1V-XY
The LA1V-XY Compact Lens Positioner provides an economical solution for applications requiring two (XY) or axes of precision adjustment. Its compact size makes it ideal for OEM applications or research projects with limited table space. Precise positioning is achieved with the integration of 100 TPI drive screws. Additionally, an integral 5/64 (M2) hex hole in the drive knobs allows for optional Allen key adjustment. Each unit is supplied with two non-marring Delrin retaining rings to safely secure optical elements with a maximum outer diameter of 1 inch (25.4 mm). Post mounting on the LA1V-XY is achieved by accessing one of the tapped 8-32 or M4 threaded holes in the mount body. Replaceable and Lockable Adjusters For OEM applications, the knob adjusters can be easily replaced by quickview data-class="quickvie w-link" data-code="SW-10E1-3 " data-type="product"> SW-10E1-3 hex socket adjustment screws and lock nuts to save more space and prevent unintended adjustment. Holds More Than Just 1.0 in. Spherical Lenses LPV-1 and LA1V-XY Lens Positioners feature 1.063-20 threaded central aperture which can accommodate retaining rings to hold 1.0 in. optical elements and a variety of optics holders for objective lenses and optic of other sizes. For example, 0.5 in. lens and cube beamsplitter can be held with adapter and holder, respectively. With adapter, the lens positioner can connect with a lens tube system to create beam expanders, microscopes, collimators and more.

The LA1V-XY Compact Lens Positioner provides an economical solution for applications requiring two (XY) or axes of precision adjustment. Its compact size makes it ideal for OEM applications or research projects with limited table space. Precise positioning is achieved with the integration of 100 TPI drive screws. Additionally, an integral 5/64 (M2) hex hole in the drive knobs allows for optional Allen key adjustment. Each unit is supplied with two non-marring Delrin retaining rings to safely secure optical elements with a maximum outer diameter of 1 inch (25.4 mm). Post mounting on the LA1V-XY is achieved by accessing one of the tapped 8-32 or M4 threaded holes in the mount body.

Replaceable and Lockable Adjusters

For OEM applications, the knob adjusters can be easily replaced by quickview data-class="quickview-link" data-code="SW-10E1-3" data-type="product">SW-10E1-3 hex socket adjustment screws and lock nuts to save more space and prevent unintended adjustment.

Holds More Than Just 1.0 in. Spherical Lenses

LPV-1 and LA1V-XY Lens Positioners feature 1.063-20 threaded central aperture which can accommodate retaining rings to hold 1.0 in. optical elements and a variety of optics holders for objective lenses and optic of other sizes. For example, 0.5 in. lens and cube beamsplitter can be held with adapter and holder, respectively. With adapter, the lens positioner can connect with a lens tube system to create beam expanders, microscopes, collimators and more.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LA1V-XY
Product Name Compact Lens Positioner, XY, 1.0 in. Diameter, 100 TPI
Mount Type Lens Holder; Lens Positioner
Unlock Full Specs
to access all available technical data

Similar Products

Microscope Objective Stage, Nanofocusing, 250 µm, Open-loop - NPO250 - Newport MKS
Specs
Mount Type Lens Holder; Objective Lens Mount
View Details
Mirror Mount, Commercial, Center, 1.0 in., 2 Locking Allen-Keys - 9805-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Fixed Lens Mount, Ø1.0 in. (25.4 mm), M4 Thread, A-LINE - M-LH-1A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Mirror Mount, Pint-Sized, Corner, 1.0 in., 3 Knobs - 9884 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details