Newport MKS Optic Cell Rotation Mount, 2° Graduations, For LH1 Optic Cells LM1-R

Description
The LM1-R Optic Cell Rotation Mount forms a convenient optical mounting system that speeds your experimental work when used with LH1 Series Optical Cell Holders. Lenses or polarizers are mounted in a LH1 cell (not included) with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted optics are held in the LM1-R mount by a spring-loaded detent, allowing them to be quickly removed and replaced. Additionally, optics can be accurately rotated using graduations marked every 2 degrees. The LH1 holder cells are sold separately.
Request a Quote
Description
The LM1-R Optic Cell Rotation Mount forms a convenient optical mounting system that speeds your experimental work when used with LH1 Series Optical Cell Holders. Lenses or polarizers are mounted in a LH1 cell (not included) with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted optics are held in the LM1-R mount by a spring-loaded detent, allowing them to be quickly removed and replaced. Additionally, optics can be accurately rotated using graduations marked every 2 degrees. The LH1 holder cells are sold separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optic Cell Rotation Mount, 2° Graduations, For LH1 Optic Cells - LM1-R - Newport MKS
Irvine, CA, United States
Optic Cell Rotation Mount, 2° Graduations, For LH1 Optic Cells
LM1-R
Optic Cell Rotation Mount, 2° Graduations, For LH1 Optic Cells LM1-R
The LM1-R Optic Cell Rotation Mount forms a convenient optical mounting system that speeds your experimental work when used with LH1 Series Optical Cell Holders. Lenses or polarizers are mounted in a LH1 cell (not included) with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted optics are held in the LM1-R mount by a spring-loaded detent, allowing them to be quickly removed and replaced. Additionally, optics can be accurately rotated using graduations marked every 2 degrees. The LH1 holder cells are sold separately.

The LM1-R Optic Cell Rotation Mount forms a convenient optical mounting system that speeds your experimental work when used with LH1 Series Optical Cell Holders. Lenses or polarizers are mounted in a LH1 cell (not included) with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted optics are held in the LM1-R mount by a spring-loaded detent, allowing them to be quickly removed and replaced. Additionally, optics can be accurately rotated using graduations marked every 2 degrees. The LH1 holder cells are sold separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LM1-R
Product Name Optic Cell Rotation Mount, 2° Graduations, For LH1 Optic Cells
Mount Type Lens Positioner
Unlock Full Specs
to access all available technical data

Similar Products

Focusing Lens Tube, 1 inch diameter lenses - LT10-F - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Stability, 1.0 in., Nickel Plated OEM, 3 Allen, Cleanroom - 9817-6-Ni-K - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.35 mm (0.2500 inch)
View Details
Optical Post, Gear Rack, 177.8 mm Height, 38.1 Diameter, M6 Thread - M-71 - Newport MKS
Specs
Mount Type Optical Support Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details