Newport MKS Cylindrical Lens Adapter, 6.35 mm Lens, CYM-2R Mount CYM-2R-A6.35

Description
The CYM-2R-A6.35 Cylindrical Lens Adapter is for 1/4 inch (6.35 mm) diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation.
Request a Quote
Description
The CYM-2R-A6.35 Cylindrical Lens Adapter is for 1/4 inch (6.35 mm) diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens Adapter, 6.35 mm Lens, CYM-2R Mount - CYM-2R-A6.35 - Newport MKS
Irvine, CA, United States
Cylindrical Lens Adapter, 6.35 mm Lens, CYM-2R Mount
CYM-2R-A6.35
Cylindrical Lens Adapter, 6.35 mm Lens, CYM-2R Mount CYM-2R-A6.35
The CYM-2R-A6.35 Cylindrical Lens Adapter is for 1/4 inch (6.35 mm) diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation.

The CYM-2R-A6.35 Cylindrical Lens Adapter is for 1/4 inch (6.35 mm) diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number CYM-2R-A6.35
Product Name Cylindrical Lens Adapter, 6.35 mm Lens, CYM-2R Mount
Mount Type Lens Holder; Cylindrical Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Angle Mount Adapter, 8 Degree, 8-32 Threads - FAM8 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Fine Focusing Lens Mount, 1.0 in., Micrometer Drive, 8-32 and M4, A-LINE - LH-1TZ - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Spacer, 2.0 in. Diameter, 8.0 mm Thick, Aluminum, 6-pack - LT20-SP8-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
V-Groove Lens Holder, 0.60 to 3.60 in. Diameter Lenses - VLH-3A - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 15.2 to 91.4 mm (0.5984 to 3.6 inch)
View Details