Newport MKS Modular Riser Plates, 4 in. x 4 in. x 0.5 in., 1/4-20 Thread MRP4-0.5

Description
The MRP4-0.5 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 1/2 inch (12.7 mm) height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote
Description
The MRP4-0.5 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 1/2 inch (12.7 mm) height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Riser Plates, 4 in. x 4 in. x 0.5 in., 1/4-20 Thread - MRP4-0.5 - Newport MKS
Irvine, CA, United States
Modular Riser Plates, 4 in. x 4 in. x 0.5 in., 1/4-20 Thread
MRP4-0.5
Modular Riser Plates, 4 in. x 4 in. x 0.5 in., 1/4-20 Thread MRP4-0.5
The MRP4-0.5 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 1/2 inch (12.7 mm) height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

The MRP4-0.5 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 1/2 inch (12.7 mm) height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MRP4-0.5
Product Name Modular Riser Plates, 4 in. x 4 in. x 0.5 in., 1/4-20 Thread
Mount Type Riser Plate
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, Clean-Passivated, 19.05 mm Height, 25.4 mm Diameter, M4 - 9957-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details