Newport MKS Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys 9811-3-K

Description
The 9811-3-K Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best adjustment screws and sapphire seats. This Black Anodized 0.5 inch (12.7 mm) diameter mount has a unique retention system for 3.0 mm thick mirrors providing further performance enhancements. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This Hex-hey actuated center mount is ideal for use in compact spaces where access is limited. Two 2-56 (M2) clearance mounting holes per side minimize rotation when you secure the mount.
Request a Quote
Description
The 9811-3-K Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best adjustment screws and sapphire seats. This Black Anodized 0.5 inch (12.7 mm) diameter mount has a unique retention system for 3.0 mm thick mirrors providing further performance enhancements. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This Hex-hey actuated center mount is ideal for use in compact spaces where access is limited. Two 2-56 (M2) clearance mounting holes per side minimize rotation when you secure the mount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys - 9811-3-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys
9811-3-K
Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys 9811-3-K
The 9811-3-K Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best adjustment screws and sapphire seats. This Black Anodized 0.5 inch (12.7 mm) diameter mount has a unique retention system for 3.0 mm thick mirrors providing further performance enhancements. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This Hex-hey actuated center mount is ideal for use in compact spaces where access is limited. Two 2-56 (M2) clearance mounting holes per side minimize rotation when you secure the mount.

The 9811-3-K Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best adjustment screws and sapphire seats. This Black Anodized 0.5 inch (12.7 mm) diameter mount has a unique retention system for 3.0 mm thick mirrors providing further performance enhancements. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This Hex-hey actuated center mount is ideal for use in compact spaces where access is limited. Two 2-56 (M2) clearance mounting holes per side minimize rotation when you secure the mount.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9811-3-K
Product Name Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys
Mount Type Mirror Mount; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Classic, Corner, 0.5 in., 3 Knobs - 9808 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Gimbal Optic Mount, Low-distortion Axial Clamping, 4.0 in. Diameter - 605-4 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 102 mm (4 inch)
Maximum Thickness 11 to 22 mm (0.4331 to 0.8661 inch)
View Details
Kinematic Mirror Mount, Vertical Drive, 0.5 in., (2) 100-TPI Allen-Keys - HVM-.5 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details