Newport MKS Angle Bracket, 30°/60°, 1/4-20 (M6) Slots, 1 in. Spacing 360-30

Description
The 360-30 Angle Bracket is a rigid 30° angled mounting plate with 1.0 in. separated slotted faces for use with either 1/4-20 or M6 threaded mounting bolts.. The 30° angle is accurate to within ±2 arc min. Brackets may be combined to provide stable compound angle supports. Slotted Bracket Faces for Universal Mounting 360 Series angle brackets feature slots on the mounting surfaces of each, as apposed to individual holes, separated by 1.0 in. for use with either 1/4-20 or M6 threaded mounting bolts. The M-360-90 features the same slots with 25 mm spacing for use with metric optical tables or breadboards. Coarse Height Adjustable Platforms & Compound Angle Supports Angle brackets may be combined to provide stable compound angle supports. Pairs of 360-30 or 360-45 brackets bolted together on hypotenuse faces provide coarse-adjustable height platforms of exceptional rigidity.
Request a Quote
Description
The 360-30 Angle Bracket is a rigid 30° angled mounting plate with 1.0 in. separated slotted faces for use with either 1/4-20 or M6 threaded mounting bolts.. The 30° angle is accurate to within ±2 arc min. Brackets may be combined to provide stable compound angle supports. Slotted Bracket Faces for Universal Mounting 360 Series angle brackets feature slots on the mounting surfaces of each, as apposed to individual holes, separated by 1.0 in. for use with either 1/4-20 or M6 threaded mounting bolts. The M-360-90 features the same slots with 25 mm spacing for use with metric optical tables or breadboards. Coarse Height Adjustable Platforms & Compound Angle Supports Angle brackets may be combined to provide stable compound angle supports. Pairs of 360-30 or 360-45 brackets bolted together on hypotenuse faces provide coarse-adjustable height platforms of exceptional rigidity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Angle Bracket, 30°/60°, 1/4-20 (M6) Slots, 1 in. Spacing - 360-30 - Newport MKS
Irvine, CA, United States
Angle Bracket, 30°/60°, 1/4-20 (M6) Slots, 1 in. Spacing
360-30
Angle Bracket, 30°/60°, 1/4-20 (M6) Slots, 1 in. Spacing 360-30
The 360-30 Angle Bracket is a rigid 30° angled mounting plate with 1.0 in. separated slotted faces for use with either 1/4-20 or M6 threaded mounting bolts.. The 30° angle is accurate to within ±2 arc min. Brackets may be combined to provide stable compound angle supports. Slotted Bracket Faces for Universal Mounting 360 Series angle brackets feature slots on the mounting surfaces of each, as apposed to individual holes, separated by 1.0 in. for use with either 1/4-20 or M6 threaded mounting bolts. The M-360-90 features the same slots with 25 mm spacing for use with metric optical tables or breadboards. Coarse Height Adjustable Platforms & Compound Angle Supports Angle brackets may be combined to provide stable compound angle supports. Pairs of 360-30 or 360-45 brackets bolted together on hypotenuse faces provide coarse-adjustable height platforms of exceptional rigidity.

The 360-30 Angle Bracket is a rigid 30° angled mounting plate with 1.0 in. separated slotted faces for use with either 1/4-20 or M6 threaded mounting bolts.. The 30° angle is accurate to within ±2 arc min. Brackets may be combined to provide stable compound angle supports.

Slotted Bracket Faces for Universal Mounting


360 Series angle brackets feature slots on the mounting surfaces of each, as apposed to individual holes, separated by 1.0 in. for use with either 1/4-20 or M6 threaded mounting bolts. The M-360-90 features the same slots with 25 mm spacing for use with metric optical tables or breadboards.

Coarse Height Adjustable Platforms & Compound Angle Supports


Angle brackets may be combined to provide stable compound angle supports. Pairs of 360-30 or 360-45 brackets bolted together on hypotenuse faces provide coarse-adjustable height platforms of exceptional rigidity.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 360-30
Product Name Angle Bracket, 30°/60°, 1/4-20 (M6) Slots, 1 in. Spacing
Mount Type 30° Angle Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Gimbal Optic Mount, Low-distortion Axial Clamping, 2.0 in., Incl.1.0 in. Adapter - 605-2 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 6 to 16 mm (0.2362 to 0.6299 inch)
View Details
Mirror Mount, Stability, Top Adjust, 0.5 in., Thick, 2 Allen-Keys - 9810-5-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 5 mm (0.1969 inch)
View Details
Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Allen-Keys - 9882-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Fixed Lens Mount, 30 mm Diameter, 8-32 Thread, A-LINE - LH-30M - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 27.9 mm (1.1 inch)
View Details