Newport MKS Pedestal Pillar, Magnetic Base, 76.2 mm Height, 38.1 mm Diameter, M6 M-SR-3Z

Description
The M-SR-3Z Optical Pedestal Pillar is 38.1 mm diameter with a height of 76.2 mm and constructed from solid stainless steel. SR Series optical pedestal pillars are designed for maximum stability by integrating multiple features into a single part. Rather than having several separate adaptors, these support pillars have a machined-in pedestal base and multiple machined-in mounting holes. For additional ease of use and functionality, each of the SR-Z rods incorporates graduated height marks and an integrated high-strength magnet in the pedestal pillar base. The SR-F, all-stainless steel clamping fork, is used to clamp these rods on to an optical table.
Request a Quote
Description
The M-SR-3Z Optical Pedestal Pillar is 38.1 mm diameter with a height of 76.2 mm and constructed from solid stainless steel. SR Series optical pedestal pillars are designed for maximum stability by integrating multiple features into a single part. Rather than having several separate adaptors, these support pillars have a machined-in pedestal base and multiple machined-in mounting holes. For additional ease of use and functionality, each of the SR-Z rods incorporates graduated height marks and an integrated high-strength magnet in the pedestal pillar base. The SR-F, all-stainless steel clamping fork, is used to clamp these rods on to an optical table.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pedestal Pillar, Magnetic Base, 76.2 mm Height, 38.1 mm Diameter, M6 - M-SR-3Z - Newport MKS
Irvine, CA, United States
Pedestal Pillar, Magnetic Base, 76.2 mm Height, 38.1 mm Diameter, M6
M-SR-3Z
Pedestal Pillar, Magnetic Base, 76.2 mm Height, 38.1 mm Diameter, M6 M-SR-3Z
The M-SR-3Z Optical Pedestal Pillar is 38.1 mm diameter with a height of 76.2 mm and constructed from solid stainless steel. SR Series optical pedestal pillars are designed for maximum stability by integrating multiple features into a single part. Rather than having several separate adaptors, these support pillars have a machined-in pedestal base and multiple machined-in mounting holes. For additional ease of use and functionality, each of the SR-Z rods incorporates graduated height marks and an integrated high-strength magnet in the pedestal pillar base. The SR-F, all-stainless steel clamping fork, is used to clamp these rods on to an optical table.

The M-SR-3Z Optical Pedestal Pillar is 38.1 mm diameter with a height of 76.2 mm and constructed from solid stainless steel. SR Series optical pedestal pillars are designed for maximum stability by integrating multiple features into a single part. Rather than having several separate adaptors, these support pillars have a machined-in pedestal base and multiple machined-in mounting holes. For additional ease of use and functionality, each of the SR-Z rods incorporates graduated height marks and an integrated high-strength magnet in the pedestal pillar base. The SR-F, all-stainless steel clamping fork, is used to clamp these rods on to an optical table.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-SR-3Z
Product Name Pedestal Pillar, Magnetic Base, 76.2 mm Height, 38.1 mm Diameter, M6
Mount Type Magnetic Pedestal Pillar
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Mirror Mount, Corner, 0.5 in. Diameter, 3-Axis - 8808 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Classic, Center, 1.0 in., 3 Allen-Keys - 9807-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Pedestal, Clean-Passivated, 4.0 in. Height, 1 in. Diameter, 8-32 - 9961 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Classic, Corner, 1.0 in., 3 Knobs - 9809NF - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details