Newport MKS Mirror Mount, Classic, Center, 1.0 in., 3 Allen-Keys 9807-K

Description
The 9807-K Classic Center Mirror Mount only looks like a conventional 1.0 inch (25.4 mm) diameter mount. The combination of our proprietary precision Allen-key actuated 1/4-80 screws and bushings, sapphire seats, and 5/8 in. thick frames gives you superior stability and precise repeatable adjustment.
Request a Quote
Description
The 9807-K Classic Center Mirror Mount only looks like a conventional 1.0 inch (25.4 mm) diameter mount. The combination of our proprietary precision Allen-key actuated 1/4-80 screws and bushings, sapphire seats, and 5/8 in. thick frames gives you superior stability and precise repeatable adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Classic, Center, 1.0 in., 3 Allen-Keys - 9807-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Classic, Center, 1.0 in., 3 Allen-Keys
9807-K
Mirror Mount, Classic, Center, 1.0 in., 3 Allen-Keys 9807-K
The 9807-K Classic Center Mirror Mount only looks like a conventional 1.0 inch (25.4 mm) diameter mount. The combination of our proprietary precision Allen-key actuated 1/4-80 screws and bushings, sapphire seats, and 5/8 in. thick frames gives you superior stability and precise repeatable adjustment.

The 9807-K Classic Center Mirror Mount only looks like a conventional 1.0 inch (25.4 mm) diameter mount. The combination of our proprietary precision Allen-key actuated 1/4-80 screws and bushings, sapphire seats, and 5/8 in. thick frames gives you superior stability and precise repeatable adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9807-K
Product Name Mirror Mount, Classic, Center, 1.0 in., 3 Allen-Keys
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, ULTIMA ® , Center, 4.0 in. Diameter, No Actuators - U400-AC - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 102 mm (4 inch)
Maximum Thickness 13 to 21.6 mm (0.5118 to 0.8504 inch)
View Details
Lens Tube, 1 inch LT Series, 1 inch length - LT10-10 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Flipper Mount, Motorized, 1.0 in., Allen-Key Adjustment, M4 - 8892-K-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Fixed Lens Mount, 0.50 in. (12.7 mm) Diameter, 8-32 Thread, A-LINE - LH-0.5A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 10.9 mm (0.4291 inch)
View Details