Newport MKS Mirror Mount, Classic, Corner, 1.0 in., 3 Knobs 9809NF

Description
The 9809NF Classic Corner Mirror Mount centers a 1.0 inch (25.4 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt, tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° error in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of the 9809 mount, it is ideal for applications where clearance is an issue.
Request a Quote
Description
The 9809NF Classic Corner Mirror Mount centers a 1.0 inch (25.4 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt, tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° error in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of the 9809 mount, it is ideal for applications where clearance is an issue.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Classic, Corner, 1.0 in., 3 Knobs - 9809NF - Newport MKS
Irvine, CA, United States
Mirror Mount, Classic, Corner, 1.0 in., 3 Knobs
9809NF
Mirror Mount, Classic, Corner, 1.0 in., 3 Knobs 9809NF
The 9809NF Classic Corner Mirror Mount centers a 1.0 inch (25.4 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt, tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° error in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of the 9809 mount, it is ideal for applications where clearance is an issue.

The 9809NF Classic Corner Mirror Mount centers a 1.0 inch (25.4 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt, tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° error in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of the 9809 mount, it is ideal for applications where clearance is an issue.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9809NF
Product Name Mirror Mount, Classic, Corner, 1.0 in., 3 Knobs
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Fixed, 25.4 mm Diameter, 8-32 Thread, A-LINE - LH-1DB - Newport MKS
Specs
Mount Type Lens Holder; Fixed Mirror Mount
Adjustment Type Fixed
Clear Aperture 23.9 mm (0.9409 inch)
View Details
Lens Washer, 2.0 in. Diameter, 10 mm Thick, Aluminum, 6 Pack - LT20-SP10-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Classic, Corner, 1.0 in., 3 Allen-Keys - 9809-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Classic, Center, 1.0 in., 3 Knobs - 9807 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details