Newport MKS Optical Pedestal, Clean-Passivated, 4.0 in. Height, 1 in. Diameter, 8-32 9961

Description
The 9961 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 4.0 in. tall and has 8-32 threads.
Request a Quote
Description
The 9961 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 4.0 in. tall and has 8-32 threads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Clean-Passivated, 4.0 in. Height, 1 in. Diameter, 8-32 - 9961 - Newport MKS
Irvine, CA, United States
Optical Pedestal, Clean-Passivated, 4.0 in. Height, 1 in. Diameter, 8-32
9961
Optical Pedestal, Clean-Passivated, 4.0 in. Height, 1 in. Diameter, 8-32 9961
The 9961 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 4.0 in. tall and has 8-32 threads.

The 9961 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 4.0 in. tall and has 8-32 threads.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9961
Product Name Optical Pedestal, Clean-Passivated, 4.0 in. Height, 1 in. Diameter, 8-32
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 1.0 in. (25.4 mm) Diameter, 8-32 Thread, A-LINE - LH-1A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Optical Mount, Industrial, Vertical Drive, 2 in., 2 Locking Allen-Keys - HVM-2u - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Stability, Center, 1.0 in., 3 Allen-Keys - 9816-6-K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.35 mm (0.2500 inch)
View Details
Mirror Mount, Classic, Corner, 0.5 in., 3 Knobs - 9808 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details