Newport MKS Piezo Optical Mount, Compact, 0.5 in. Optics, Vacuum Compatible AG-M050NV6

Description
The AG-M050NV6 0.5 inch (12.7 mm) Vacuum Compatible Agilis™ Optical Mount features Newport’s new, proprietary, non-resonant piezo direct motors. These highly integrated motors are directly coupled to the moving platen. When idle, spring forces lock the mirror’s position for true set and forget long term stability. Agilis mounts have a faster adjustment speed than alternative screw driven designs. In contrast to ultrasonic motors, the Agilis non-resonant motor concept makes small adjustments more predictable with its 50 nm incremental motion capability, ideal for ultra-sensitive optical alignments. Due to the various feed-through configurations and preferences of customers, the connector supplied with the mount is not vacuum compatible. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers. Outstanding Adjustment Sensitivity The Agilis proprietary piezo technology provides 50 nm incremental motion capability, translating to resolutions as small as 1 µrad, making them ideal for ultra-sensitive alignments and optical adjustments. Set-and-Forget Long-Term Stability The Agilis piezo motors are directly coupled to the moving optics holder for robust and predictable performance. When idle, the motor spring force locks the mirror in place, providing true set and forget stability. Agilis mounts also have a fast adjustment speed and are free of issues associated with backlash or hysteresis.
Request a Quote
Description
The AG-M050NV6 0.5 inch (12.7 mm) Vacuum Compatible Agilis™ Optical Mount features Newport’s new, proprietary, non-resonant piezo direct motors. These highly integrated motors are directly coupled to the moving platen. When idle, spring forces lock the mirror’s position for true set and forget long term stability. Agilis mounts have a faster adjustment speed than alternative screw driven designs. In contrast to ultrasonic motors, the Agilis non-resonant motor concept makes small adjustments more predictable with its 50 nm incremental motion capability, ideal for ultra-sensitive optical alignments. Due to the various feed-through configurations and preferences of customers, the connector supplied with the mount is not vacuum compatible. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers. Outstanding Adjustment Sensitivity The Agilis proprietary piezo technology provides 50 nm incremental motion capability, translating to resolutions as small as 1 µrad, making them ideal for ultra-sensitive alignments and optical adjustments. Set-and-Forget Long-Term Stability The Agilis piezo motors are directly coupled to the moving optics holder for robust and predictable performance. When idle, the motor spring force locks the mirror in place, providing true set and forget stability. Agilis mounts also have a fast adjustment speed and are free of issues associated with backlash or hysteresis.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AG-M050NV6 is a compact piezo optical mount designed for 0.5-inch (12.7 mm) optics with vacuum compatibility up to 10⁻⁶ hPa. It features Newport's non-resonant piezo motor providing 50 nm incremental motion and 1 µrad resolution, with set-and-forget stability achieved by spring locking when idle. The mount weighs 25 g, has an angular range of ±2°, and includes a 1.2 m, 4-wire mini-DIN cable. It lacks limit switches and integrated encoder feedback, differing from the AG-M050L and closed-loop variants. Adjustment is free of backlash or hysteresis, and the mounting surface accommodates optics 0.16 to 0.24 in. thick using a 5/64 in. or 2 mm hex set screw.

Datasheet Summary
Powered by GS/AI

The AG-M050NV6 is a compact piezo optical mount designed for 0.5-inch (12.7 mm) optics with vacuum compatibility up to 10⁻⁶ hPa. It features Newport's non-resonant piezo motor providing 50 nm incremental motion and 1 µrad resolution, with set-and-forget stability achieved by spring locking when idle. The mount weighs 25 g, has an angular range of ±2°, and includes a 1.2 m, 4-wire mini-DIN cable. It lacks limit switches and integrated encoder feedback, differing from the AG-M050L and closed-loop variants. Adjustment is free of backlash or hysteresis, and the mounting surface accommodates optics 0.16 to 0.24 in. thick using a 5/64 in. or 2 mm hex set screw.

Suppliers

Company
Product
Description
Supplier Links
Piezo Optical Mount, Compact, 0.5 in. Optics, Vacuum Compatible - AG-M050NV6 - Newport MKS
Irvine, CA, United States
Piezo Optical Mount, Compact, 0.5 in. Optics, Vacuum Compatible
AG-M050NV6
Piezo Optical Mount, Compact, 0.5 in. Optics, Vacuum Compatible AG-M050NV6
The AG-M050NV6 0.5 inch (12.7 mm) Vacuum Compatible Agilis™ Optical Mount features Newport’s new, proprietary, non-resonant piezo direct motors. These highly integrated motors are directly coupled to the moving platen. When idle, spring forces lock the mirror’s position for true set and forget long term stability. Agilis mounts have a faster adjustment speed than alternative screw driven designs. In contrast to ultrasonic motors, the Agilis non-resonant motor concept makes small adjustments more predictable with its 50 nm incremental motion capability, ideal for ultra-sensitive optical alignments. Due to the various feed-through configurations and preferences of customers, the connector supplied with the mount is not vacuum compatible. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers. Outstanding Adjustment Sensitivity The Agilis proprietary piezo technology provides 50 nm incremental motion capability, translating to resolutions as small as 1 µrad, making them ideal for ultra-sensitive alignments and optical adjustments. Set-and-Forget Long-Term Stability The Agilis piezo motors are directly coupled to the moving optics holder for robust and predictable performance. When idle, the motor spring force locks the mirror in place, providing true set and forget stability. Agilis mounts also have a fast adjustment speed and are free of issues associated with backlash or hysteresis.

The AG-M050NV6 0.5 inch (12.7 mm) Vacuum Compatible Agilis™ Optical Mount features Newport’s new, proprietary, non-resonant piezo direct motors. These highly integrated motors are directly coupled to the moving platen. When idle, spring forces lock the mirror’s position for true set and forget long term stability. Agilis mounts have a faster adjustment speed than alternative screw driven designs. In contrast to ultrasonic motors, the Agilis non-resonant motor concept makes small adjustments more predictable with its 50 nm incremental motion capability, ideal for ultra-sensitive optical alignments. Due to the various feed-through configurations and preferences of customers, the connector supplied with the mount is not vacuum compatible. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers.

Outstanding Adjustment Sensitivity

The Agilis proprietary piezo technology provides 50 nm incremental motion capability, translating to resolutions as small as 1 µrad, making them ideal for ultra-sensitive alignments and optical adjustments.

Set-and-Forget Long-Term Stability


The Agilis piezo motors are directly coupled to the moving optics holder for robust and predictable performance. When idle, the motor spring force locks the mirror in place, providing true set and forget stability. Agilis mounts also have a fast adjustment speed and are free of issues associated with backlash or hysteresis.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number AG-M050NV6
Product Name Piezo Optical Mount, Compact, 0.5 in. Optics, Vacuum Compatible
Mount Type Mirror Mount; Motorized
Unlock Full Specs
to access all available technical data

Similar Products

Gimbal Mirror Mount, ULTIMA ® , Center, 0.5 in., 2 Locking 100-TPI Allen-Keys - U50-G21 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Top Plate, Fixed Height Platform, 254 mm x 152.5 mm, M6 Thread, (10) M6 CLR. - M-290-BP - Newport MKS
Specs
Mount Type Base Plate
Rectangular Width or Elliptical Minor Axis 152 mm (6 inch)
View Details
Mirror Mount 10 Pack, Suprema ® SU100-F2K, 1.0 in., 2 Knob Adjustment - SU100-F2K-PK - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Pedestal, Clean-Passivated, 3.0 in. Height, 1 in. Diameter, 8-32 - 9956 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details