Newport MKS Blank Plate Mount, Tiny, 3 Allen-Key Adjustment, 2-56 Thd. 9873-K

Description
The 9873-K Tiny Blank Plate Mount is our most compact platform mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation, ±4° of tilt, and a 2-56 threaded hole for platform mounted optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our model 9365 Tiny knobs. Optics can directly be glued on the platform or you can use an optic holder compatible with the threaded hole in the platform's center if removal of optics from the platform mount is needed.
Request a Quote
Description
The 9873-K Tiny Blank Plate Mount is our most compact platform mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation, ±4° of tilt, and a 2-56 threaded hole for platform mounted optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our model 9365 Tiny knobs. Optics can directly be glued on the platform or you can use an optic holder compatible with the threaded hole in the platform's center if removal of optics from the platform mount is needed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blank Plate Mount, Tiny, 3 Allen-Key Adjustment, 2-56 Thd. - 9873-K - Newport MKS
Irvine, CA, United States
Blank Plate Mount, Tiny, 3 Allen-Key Adjustment, 2-56 Thd.
9873-K
Blank Plate Mount, Tiny, 3 Allen-Key Adjustment, 2-56 Thd. 9873-K
The 9873-K Tiny Blank Plate Mount is our most compact platform mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation, ±4° of tilt, and a 2-56 threaded hole for platform mounted optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our model 9365 Tiny knobs. Optics can directly be glued on the platform or you can use an optic holder compatible with the threaded hole in the platform's center if removal of optics from the platform mount is needed.

The 9873-K Tiny Blank Plate Mount is our most compact platform mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation, ±4° of tilt, and a 2-56 threaded hole for platform mounted optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our model 9365 Tiny knobs. Optics can directly be glued on the platform or you can use an optic holder compatible with the threaded hole in the platform's center if removal of optics from the platform mount is needed.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9873-K
Product Name Blank Plate Mount, Tiny, 3 Allen-Key Adjustment, 2-56 Thd.
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

New Flexure Optic Mount, Bi-Directional Clear Edge, 1.0 in., Set Screw - MFM-100BI - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 2 to 6.5 mm (0.0787 to 0.2559 inch)
View Details
Optical Post, Gear Rack, 177.8 mm Height, 38.1 Diameter, M6 Thread - M-71 - Newport MKS
Specs
Mount Type Optical Support Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Mirror Mount, Fixed, 12.7 mm Diameter, 8-32 Thread, A-LINE - LH-05DB - Newport MKS
Specs
Mount Type Lens Holder; Fixed Mirror Mount
Adjustment Type Fixed
Clear Aperture 11.4 mm (0.4488 inch)
View Details