Newport MKS Optical Pedestal 10 Pack, 12.7 mm Height, 25.4 mm Diameter, M4 Thread M-PS-0.5-PK

Description
This is a 10-pack of the Optical Pedestal. The M-PS-0.5 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 12.7 mm height. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical Pedestals enables ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure optical pedestals anywhere on an optical table.
Request a Quote
Description
This is a 10-pack of the Optical Pedestal. The M-PS-0.5 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 12.7 mm height. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical Pedestals enables ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure optical pedestals anywhere on an optical table.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal 10 Pack, 12.7 mm Height, 25.4 mm Diameter, M4 Thread - M-PS-0.5-PK - Newport MKS
Irvine, CA, United States
Optical Pedestal 10 Pack, 12.7 mm Height, 25.4 mm Diameter, M4 Thread
M-PS-0.5-PK
Optical Pedestal 10 Pack, 12.7 mm Height, 25.4 mm Diameter, M4 Thread M-PS-0.5-PK
This is a 10-pack of the Optical Pedestal. The M-PS-0.5 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 12.7 mm height. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical Pedestals enables ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure optical pedestals anywhere on an optical table.

This is a 10-pack of the Optical Pedestal. The M-PS-0.5 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 12.7 mm height. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical Pedestals enables ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure optical pedestals anywhere on an optical table.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-PS-0.5-PK
Product Name Optical Pedestal 10 Pack, 12.7 mm Height, 25.4 mm Diameter, M4 Thread
Mount Type Optical Pedestal Pack
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Stability, Top Adjust, 0.5 in., 2 Knobs - 9810-3 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details
Optical Post, 24 in. Height, 1.5 in. Diameter, 1/4-20 Thread - 42 - Newport MKS
Specs
Mount Type Optical Support Post w/ Base
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Cylindrical Lens Mount, Adjustable, 50.8 mm Max, +/- 5 Deg., 2 arcs sec - CYM-2R - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Rectangular Width or Elliptical Minor Axis 60.5 mm (2.38 inch)
View Details
Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Allen-Keys - 9814-6-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.4 mm (0.2520 inch)
View Details