Newport MKS Motorized Mirror Mount, Vacuum, 1.0 in., 8 mm Thick, Stability 8817-8-V

Description
The 8817-8-V Vacuum-Compliant Nickel Plated Motorized Stability™ Mount is the vacuum-compatible version of the Model 8816-8. If offers ultraclean materials and components along with vacuum-compatible Picomotor™ actuators. It has been characterized using standard Gas Chromatography-Mass Spectrometry (GCMS). The 8817-8-V accepts 1.0 in. diameter optics up to 8 mm thick.
Request a Quote
Description
The 8817-8-V Vacuum-Compliant Nickel Plated Motorized Stability™ Mount is the vacuum-compatible version of the Model 8816-8. If offers ultraclean materials and components along with vacuum-compatible Picomotor™ actuators. It has been characterized using standard Gas Chromatography-Mass Spectrometry (GCMS). The 8817-8-V accepts 1.0 in. diameter optics up to 8 mm thick.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motorized Mirror Mount, Vacuum, 1.0 in., 8 mm Thick, Stability - 8817-8-V - Newport MKS
Irvine, CA, United States
Motorized Mirror Mount, Vacuum, 1.0 in., 8 mm Thick, Stability
8817-8-V
Motorized Mirror Mount, Vacuum, 1.0 in., 8 mm Thick, Stability 8817-8-V
The 8817-8-V Vacuum-Compliant Nickel Plated Motorized Stability™ Mount is the vacuum-compatible version of the Model 8816-8. If offers ultraclean materials and components along with vacuum-compatible Picomotor™ actuators. It has been characterized using standard Gas Chromatography-Mass Spectrometry (GCMS). The 8817-8-V accepts 1.0 in. diameter optics up to 8 mm thick.

The 8817-8-V Vacuum-Compliant Nickel Plated Motorized Stability™ Mount is the vacuum-compatible version of the Model 8816-8. If offers ultraclean materials and components along with vacuum-compatible Picomotor™ actuators. It has been characterized using standard Gas Chromatography-Mass Spectrometry (GCMS). The 8817-8-V accepts 1.0 in. diameter optics up to 8 mm thick.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 8817-8-V
Product Name Motorized Mirror Mount, Vacuum, 1.0 in., 8 mm Thick, Stability
Mount Type Mirror Mount; Motorized
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Angle Mount Adapter, 24 Degree, 8-32 Threads - FAM24 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Picomotor Piezo Mirror Mount, Corner, 0.5 in. Diameter, 3-Axis - 8808 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Threaded, 20 mm, 2 Locking Allen-Keys - HVM-20Mt - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 20 mm (0.7874 inch)
Maximum Thickness 1 to 3 mm (0.0394 to 0.1181 inch)
View Details
Lens Mounts Pack, Fixed, 50.8 mm Diameter, 8-32 Thd, Qty 10, A-LINE - LH-2A-PK - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details