Newport MKS Compact Magnetic Base, 90 lb. Holding Force, M6 Thread M-MB-3

Description
The M-MB-3 Compact Metric Magnetic Base features an aluminum mounting plate, which provides two significant advantages compared to other economy bases: a generous array of M6 tapped mounting holes, plus decoupling from the base’s magnetic field.
Request a Quote
Description
The M-MB-3 Compact Metric Magnetic Base features an aluminum mounting plate, which provides two significant advantages compared to other economy bases: a generous array of M6 tapped mounting holes, plus decoupling from the base’s magnetic field.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compact Magnetic Base, 90 lb. Holding Force, M6 Thread - M-MB-3 - Newport MKS
Irvine, CA, United States
Compact Magnetic Base, 90 lb. Holding Force, M6 Thread
M-MB-3
Compact Magnetic Base, 90 lb. Holding Force, M6 Thread M-MB-3
The M-MB-3 Compact Metric Magnetic Base features an aluminum mounting plate, which provides two significant advantages compared to other economy bases: a generous array of M6 tapped mounting holes, plus decoupling from the base’s magnetic field.

The M-MB-3 Compact Metric Magnetic Base features an aluminum mounting plate, which provides two significant advantages compared to other economy bases: a generous array of M6 tapped mounting holes, plus decoupling from the base’s magnetic field.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-MB-3
Product Name Compact Magnetic Base, 90 lb. Holding Force, M6 Thread
Mount Type Magnetic Base
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Mirror Mount, Picomotor, UHV, Center, 3.0 in., 2-Axis - 8823-AC-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Rear Load, 1 in., 2 Locking Allen-Keys - HVM-S1r - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 4 to 7 mm (0.1575 to 0.2756 inch)
View Details
Piezo Optical Mount, Compact, 0.5 in. Optics - AG-M050N - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details