Newport MKS Mirror Mount, Classic, Corner, 2.0 in., 3 Knobs 9852

Description
The 9852 Classic Corner Mirror Mount centers a 2.0 inch (50.8 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt, tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° rotation in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue. The 9852 is designed to hold mirrors, lenses or beam splitters having a 2-in. or 50 mm diameter and, due to its threaded retaining ring and spacers, can hold mirrors as thick as 0.50 in.(12.7 mm) and as thin as 0.02 in.(0.5 mm).
Request a Quote
Description
The 9852 Classic Corner Mirror Mount centers a 2.0 inch (50.8 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt, tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° rotation in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue. The 9852 is designed to hold mirrors, lenses or beam splitters having a 2-in. or 50 mm diameter and, due to its threaded retaining ring and spacers, can hold mirrors as thick as 0.50 in.(12.7 mm) and as thin as 0.02 in.(0.5 mm).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Classic, Corner, 2.0 in., 3 Knobs - 9852 - Newport MKS
Irvine, CA, United States
Mirror Mount, Classic, Corner, 2.0 in., 3 Knobs
9852
Mirror Mount, Classic, Corner, 2.0 in., 3 Knobs 9852
The 9852 Classic Corner Mirror Mount centers a 2.0 inch (50.8 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt, tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° rotation in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue. The 9852 is designed to hold mirrors, lenses or beam splitters having a 2-in. or 50 mm diameter and, due to its threaded retaining ring and spacers, can hold mirrors as thick as 0.50 in.(12.7 mm) and as thin as 0.02 in.(0.5 mm).

The 9852 Classic Corner Mirror Mount centers a 2.0 inch (50.8 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt, tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° rotation in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue. The 9852 is designed to hold mirrors, lenses or beam splitters having a 2-in. or 50 mm diameter and, due to its threaded retaining ring and spacers, can hold mirrors as thick as 0.50 in.(12.7 mm) and as thin as 0.02 in.(0.5 mm).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9852
Product Name Mirror Mount, Classic, Corner, 2.0 in., 3 Knobs
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 0.5 in. Diameter, XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR - LP6X-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Lens Mounts Pack, Fixed, 25.4 mm Diameter, 8-32 Thd, Qty 10, A-LINE - LH-1A-PK - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Peg Rotation Base, 64.8 mm Diameter - M-460P-RA2 - Newport MKS
Specs
Mount Type Peg Rotation Adaptor
View Details
Piezo Mirror Mount, UHV, Clear Edge, 2.0 in. Diameter, 2-Axis - 8822-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details