Newport MKS Mounting Platform, 3 in. x 5 in. x 0.5 in., 1/4-20 Thread 38

Description
The model 38 platform can be used as an interface to optical tables, rod/clamp assemblies or translation stages. It has an array of threaded 1/4-20 holes on 1-in. and 0.5-in. hole patterns as well as counterbored through holes. This adaptor plate is particularly useful for mounting English components on to a metric optical table. The model 38 is made from black anodized aluminum alloy. For an adjustable version of this platform, see model 39. Hole Pattern
Request a Quote
Description
The model 38 platform can be used as an interface to optical tables, rod/clamp assemblies or translation stages. It has an array of threaded 1/4-20 holes on 1-in. and 0.5-in. hole patterns as well as counterbored through holes. This adaptor plate is particularly useful for mounting English components on to a metric optical table. The model 38 is made from black anodized aluminum alloy. For an adjustable version of this platform, see model 39. Hole Pattern
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Platform, 3 in. x 5 in. x 0.5 in., 1/4-20 Thread - 38 - Newport MKS
Irvine, CA, United States
Mounting Platform, 3 in. x 5 in. x 0.5 in., 1/4-20 Thread
38
Mounting Platform, 3 in. x 5 in. x 0.5 in., 1/4-20 Thread 38
The model 38 platform can be used as an interface to optical tables, rod/clamp assemblies or translation stages. It has an array of threaded 1/4-20 holes on 1-in. and 0.5-in. hole patterns as well as counterbored through holes. This adaptor plate is particularly useful for mounting English components on to a metric optical table. The model 38 is made from black anodized aluminum alloy. For an adjustable version of this platform, see model 39. Hole Pattern

The model 38 platform can be used as an interface to optical tables, rod/clamp assemblies or translation stages. It has an array of threaded 1/4-20 holes on 1-in. and 0.5-in. hole patterns as well as counterbored through holes. This adaptor plate is particularly useful for mounting English components on to a metric optical table. The model 38 is made from black anodized aluminum alloy. For an adjustable version of this platform, see model 39.

Hole Pattern

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 38
Product Name Mounting Platform, 3 in. x 5 in. x 0.5 in., 1/4-20 Thread
Mount Type Mounting Plate
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Stability, Center, 1.0 in., 3 Allen-Keys - 9816-6-K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.35 mm (0.2500 inch)
View Details