Newport MKS Optic Holder, 1.0 inch Diameter, 1.438-20 Thread, For LP-1A Series LPLH-1T

Description
The LPLH-1T Optic Holder is useful for precision positioning 1.0 inch (25.4 mm) diameter optics. It features 1.438-20 threads for use in LP-1A Series multi-axis lens positioners. It includes a reataing ring to secure the 1 in. optic.
Request a Quote
Description
The LPLH-1T Optic Holder is useful for precision positioning 1.0 inch (25.4 mm) diameter optics. It features 1.438-20 threads for use in LP-1A Series multi-axis lens positioners. It includes a reataing ring to secure the 1 in. optic.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optic Holder, 1.0 inch Diameter, 1.438-20 Thread, For LP-1A Series - LPLH-1T - Newport MKS
Irvine, CA, United States
Optic Holder, 1.0 inch Diameter, 1.438-20 Thread, For LP-1A Series
LPLH-1T
Optic Holder, 1.0 inch Diameter, 1.438-20 Thread, For LP-1A Series LPLH-1T
The LPLH-1T Optic Holder is useful for precision positioning 1.0 inch (25.4 mm) diameter optics. It features 1.438-20 threads for use in LP-1A Series multi-axis lens positioners. It includes a reataing ring to secure the 1 in. optic.

The LPLH-1T Optic Holder is useful for precision positioning 1.0 inch (25.4 mm) diameter optics. It features 1.438-20 threads for use in LP-1A Series multi-axis lens positioners. It includes a reataing ring to secure the 1 in. optic.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LPLH-1T
Product Name Optic Holder, 1.0 inch Diameter, 1.438-20 Thread, For LP-1A Series
Mount Type Lens Holder; Optic Holder
Unlock Full Specs
to access all available technical data

Similar Products

Polarizer Rotation Mount, A-LINE, 25.4 mm Diameter, M4 Thread - M-LH-1PR - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Positioner, 1.0 in. Diameter, XY, 100 TPI, M4 THD - M-LPXY-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Lens Adaptor, 1.0 in. Mount to 0.5 in. Diameter Lens, A-LINE - LH-1R05 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 7.1 mm (0.2795 inch)
View Details
Mirror Mount, Classic, Corner, 1.0 in., 3 Knobs - 9809NF - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details