Newport MKS Focusing Lens Tube, 1 inch diameter lenses LT10-F

Description
The LT10-F Focusing Tube allows axial translation of one group of lenses relative to another. The focusing tube is simply a lens tube with a longer external thread and a locking nut. Provided in 1 inch diameter, the focusing tube screws into the internal threads of a standard lens tube and is locked in place with the lock nut. The maximum focusing range is 0.39 inch. A lens retaining ring is also included with each focusing tube.
Request a Quote
Description
The LT10-F Focusing Tube allows axial translation of one group of lenses relative to another. The focusing tube is simply a lens tube with a longer external thread and a locking nut. Provided in 1 inch diameter, the focusing tube screws into the internal threads of a standard lens tube and is locked in place with the lock nut. The maximum focusing range is 0.39 inch. A lens retaining ring is also included with each focusing tube.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Focusing Lens Tube, 1 inch diameter lenses - LT10-F - Newport MKS
Irvine, CA, United States
Focusing Lens Tube, 1 inch diameter lenses
LT10-F
Focusing Lens Tube, 1 inch diameter lenses LT10-F
The LT10-F Focusing Tube allows axial translation of one group of lenses relative to another. The focusing tube is simply a lens tube with a longer external thread and a locking nut. Provided in 1 inch diameter, the focusing tube screws into the internal threads of a standard lens tube and is locked in place with the lock nut. The maximum focusing range is 0.39 inch. A lens retaining ring is also included with each focusing tube.

The LT10-F Focusing Tube allows axial translation of one group of lenses relative to another. The focusing tube is simply a lens tube with a longer external thread and a locking nut. Provided in 1 inch diameter, the focusing tube screws into the internal threads of a standard lens tube and is locked in place with the lock nut. The maximum focusing range is 0.39 inch. A lens retaining ring is also included with each focusing tube.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LT10-F
Product Name Focusing Lens Tube, 1 inch diameter lenses
Mount Type Lens Holder; Lens Positioner
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Stability, Top Adjust, 0.5 in., 2 Allen-Keys - 9810-3-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details
Lens Tube, 2 inch LT Series, 1 inch length - LT20-10 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Construction Cube, 1 x 1 in., 1/4-20 - CC-1 - Newport MKS
Specs
Mount Type Construction Base
View Details