Newport MKS Flipper Mount, Motorized, 2.0 in., Allen-Key Adjustment, 8-32 8893-K

Description
The 8893-K Motorized Flipper Mount allows you to remotely flip a 2.0 inch (50.8 mm) diameter optic in and out of your beam path with a transit time of less than half a second. Originally designed for demanding commercial applications, the Model 8893-K motorized Flipper mount offers excellent stability and repeatability. Optic tilt is adjusted with our precision 80 pitch Allen-key screws, and locking nuts preserve your settings during flips. The Flipper mount’s included hand pad lets you control it from a distance (hardwired 2-meter cable with stereo jack) with your thumb, or you can control it even more remotely via its TTL interface (2.5mm Input Plug included). 8-32 tapped mounting holes.
Request a Quote
Description
The 8893-K Motorized Flipper Mount allows you to remotely flip a 2.0 inch (50.8 mm) diameter optic in and out of your beam path with a transit time of less than half a second. Originally designed for demanding commercial applications, the Model 8893-K motorized Flipper mount offers excellent stability and repeatability. Optic tilt is adjusted with our precision 80 pitch Allen-key screws, and locking nuts preserve your settings during flips. The Flipper mount’s included hand pad lets you control it from a distance (hardwired 2-meter cable with stereo jack) with your thumb, or you can control it even more remotely via its TTL interface (2.5mm Input Plug included). 8-32 tapped mounting holes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flipper Mount, Motorized, 2.0 in., Allen-Key Adjustment, 8-32 - 8893-K - Newport MKS
Irvine, CA, United States
Flipper Mount, Motorized, 2.0 in., Allen-Key Adjustment, 8-32
8893-K
Flipper Mount, Motorized, 2.0 in., Allen-Key Adjustment, 8-32 8893-K
The 8893-K Motorized Flipper Mount allows you to remotely flip a 2.0 inch (50.8 mm) diameter optic in and out of your beam path with a transit time of less than half a second. Originally designed for demanding commercial applications, the Model 8893-K motorized Flipper mount offers excellent stability and repeatability. Optic tilt is adjusted with our precision 80 pitch Allen-key screws, and locking nuts preserve your settings during flips. The Flipper mount’s included hand pad lets you control it from a distance (hardwired 2-meter cable with stereo jack) with your thumb, or you can control it even more remotely via its TTL interface (2.5mm Input Plug included). 8-32 tapped mounting holes.

The 8893-K Motorized Flipper Mount allows you to remotely flip a 2.0 inch (50.8 mm) diameter optic in and out of your beam path with a transit time of less than half a second. Originally designed for demanding commercial applications, the Model 8893-K motorized Flipper mount offers excellent stability and repeatability. Optic tilt is adjusted with our precision 80 pitch Allen-key screws, and locking nuts preserve your settings during flips. The Flipper mount’s included hand pad lets you control it from a distance (hardwired 2-meter cable with stereo jack) with your thumb, or you can control it even more remotely via its TTL interface (2.5mm Input Plug included). 8-32 tapped mounting holes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 8893-K
Product Name Flipper Mount, Motorized, 2.0 in., Allen-Key Adjustment, 8-32
Mount Type Mirror Mount; Flipper Mount
Unlock Full Specs
to access all available technical data

Similar Products

Opti-Claw Mount, Fixed, 0.1 to 2.0 in. Diameter, 8-32 - 9832 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 2.5 to 50.8 mm (0.0984 to 2 inch)
Maximum Thickness 3 to 8.87 mm (0.1181 to 0.3492 inch)
View Details
Cylindrical Lens Adapter, 6.35 mm Lens, CYM-2R Mount - CYM-2R-A6.35 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.35 mm (0.2500 inch)
Rectangular Width or Elliptical Minor Axis 25.4 mm (1 inch)
View Details
Mirror Mount, Pint-Sized, Corner, 0.5 in., 3 Knobs - 9883 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Piezo Mirror Mount, Pint-Sized, Center Mount, 0.5 in. Diameter, UHV - 8885-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details