Newport MKS Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys 9811-5-K

Description
The 9811-5-K Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best adjustment screws and sapphire seats. This Black Anodized 0.5 inch (12.7 mm) diameter mount has a unique retention system for 5.0 mm thick mirrors providing further performance enhancements. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This Hex-hey actuated center mount is ideal for use in compact spaces where access is limited. Two 2-56 (M2) clearance mounting holes per side minimize rotation when you secure the mount.
Request a Quote
Description
The 9811-5-K Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best adjustment screws and sapphire seats. This Black Anodized 0.5 inch (12.7 mm) diameter mount has a unique retention system for 5.0 mm thick mirrors providing further performance enhancements. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This Hex-hey actuated center mount is ideal for use in compact spaces where access is limited. Two 2-56 (M2) clearance mounting holes per side minimize rotation when you secure the mount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys - 9811-5-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys
9811-5-K
Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys 9811-5-K
The 9811-5-K Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best adjustment screws and sapphire seats. This Black Anodized 0.5 inch (12.7 mm) diameter mount has a unique retention system for 5.0 mm thick mirrors providing further performance enhancements. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This Hex-hey actuated center mount is ideal for use in compact spaces where access is limited. Two 2-56 (M2) clearance mounting holes per side minimize rotation when you secure the mount.

The 9811-5-K Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best adjustment screws and sapphire seats. This Black Anodized 0.5 inch (12.7 mm) diameter mount has a unique retention system for 5.0 mm thick mirrors providing further performance enhancements. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This Hex-hey actuated center mount is ideal for use in compact spaces where access is limited. Two 2-56 (M2) clearance mounting holes per side minimize rotation when you secure the mount.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9811-5-K
Product Name Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys
Mount Type Mirror Mount; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Mirror Mount, Agilis 1 in. Diameter - AG-M100N - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Suprema ® , 1.0 in, Two 254-TPI Knob Actuators - SU100-F2K-254 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Positioner, 1.0 in. Diameter, XY, 100 TPI, 8-32 THD - LPXY-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, M4 Thread - 9771-M - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 to 25.4 mm (0.5000 to 1 inch)
View Details