Newport MKS Mounting Bridle, M-UTR160 to M-TGN160, Qty 4 M-BR6

Description
The M-BR6 Mounting Bridle secures round base components such as a M-UTR160 or M-UZM160 Series stage to a similar size linear and rotary positioning devices such as a M-TGN160 or M-MTM Series. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.49 inch height.
Request a Quote
Description
The M-BR6 Mounting Bridle secures round base components such as a M-UTR160 or M-UZM160 Series stage to a similar size linear and rotary positioning devices such as a M-TGN160 or M-MTM Series. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.49 inch height.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Bridle, M-UTR160 to M-TGN160, Qty 4 - M-BR6 - Newport MKS
Irvine, CA, United States
Mounting Bridle, M-UTR160 to M-TGN160, Qty 4
M-BR6
Mounting Bridle, M-UTR160 to M-TGN160, Qty 4 M-BR6
The M-BR6 Mounting Bridle secures round base components such as a M-UTR160 or M-UZM160 Series stage to a similar size linear and rotary positioning devices such as a M-TGN160 or M-MTM Series. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.49 inch height.

The M-BR6 Mounting Bridle secures round base components such as a M-UTR160 or M-UZM160 Series stage to a similar size linear and rotary positioning devices such as a M-TGN160 or M-MTM Series. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.49 inch height.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-BR6
Product Name Mounting Bridle, M-UTR160 to M-TGN160, Qty 4
Mount Type Mounting Bridle
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, Clean-Passivated, 152.4 mm Height, 25.4 mm Diameter, M4 - 9962-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Post, Gear Rack, Mounting Base, 24 in. Height, 1.5 in. Diameter - 72 - Newport MKS
Specs
Mount Type Optical Support Post w/ Base
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Mirror Mount, Commercial, Center, 1.0 in., 2 Locking Allen-Keys - 9805-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details