Newport MKS Piezo Mirror Mount, Pint-Sized, Corner Mount, 0.5 in. Diameter 8886

Description
The 8886 Picomotor Actuated Pint-Sized Corner Mounts eliminate problems usually associated with small systems where there is little room to make adjustments and there is high sensitivity to adjustments by hand. The two Picomotor actuators that allow remote adjustment of the tip and tilt axes add only 0.5 in. of depth to this 0.5 inch (12.7 mm) diameter mount. This pint-sized mount is fully compatible with the posts, pedestals, and mounts you already own.
Request a Quote
Description
The 8886 Picomotor Actuated Pint-Sized Corner Mounts eliminate problems usually associated with small systems where there is little room to make adjustments and there is high sensitivity to adjustments by hand. The two Picomotor actuators that allow remote adjustment of the tip and tilt axes add only 0.5 in. of depth to this 0.5 inch (12.7 mm) diameter mount. This pint-sized mount is fully compatible with the posts, pedestals, and mounts you already own.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Piezo Mirror Mount, Pint-Sized, Corner Mount, 0.5 in. Diameter - 8886 - Newport MKS
Irvine, CA, United States
Piezo Mirror Mount, Pint-Sized, Corner Mount, 0.5 in. Diameter
8886
Piezo Mirror Mount, Pint-Sized, Corner Mount, 0.5 in. Diameter 8886
The 8886 Picomotor Actuated Pint-Sized Corner Mounts eliminate problems usually associated with small systems where there is little room to make adjustments and there is high sensitivity to adjustments by hand. The two Picomotor actuators that allow remote adjustment of the tip and tilt axes add only 0.5 in. of depth to this 0.5 inch (12.7 mm) diameter mount. This pint-sized mount is fully compatible with the posts, pedestals, and mounts you already own.

The 8886 Picomotor Actuated Pint-Sized Corner Mounts eliminate problems usually associated with small systems where there is little room to make adjustments and there is high sensitivity to adjustments by hand. The two Picomotor actuators that allow remote adjustment of the tip and tilt axes add only 0.5 in. of depth to this 0.5 inch (12.7 mm) diameter mount. This pint-sized mount is fully compatible with the posts, pedestals, and mounts you already own.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 8886
Product Name Piezo Mirror Mount, Pint-Sized, Corner Mount, 0.5 in. Diameter
Mount Type Mirror Mount; Motorized
Unlock Full Specs
to access all available technical data

Similar Products

Flipper Optic Mount, 1.0 in. Optic Diameter, Lockable, 8-32 - 9891-K-L - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Gimbal Optical Mount, 1.0 in., 2 BD Differential Micrometers - SL25.4BD - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 1 to 15 mm (0.0394 to 0.5906 inch)
View Details
Lens Tube, 1 inch LT Series, 1/2 inch length - LT10-05 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Opti-Claw Mount, Fixed, 0.1 to 2.0 in. Diameter, 8-32 - 9832 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 2.5 to 50.8 mm (0.0984 to 2 inch)
Maximum Thickness 3 to 8.87 mm (0.1181 to 0.3492 inch)
View Details