Newport MKS Mirror Mount, Vertical Drive, Low Wavefront Distortion, Thin Optic, 1 in., 2 Locking Allen-Keys, 8-32 HVM-1lt

Description
The HVM-1lt is a vertical drive optic mount specifically designed for thin 1-in. optics with a thickness of 2 mm or less. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. This mount also features a unique spring faceplate to greatly reduce wave front distortion compared to standard set screw retained optics. The mount has standard features like a 1-in. optical axis height, 100-TPI hex key locking actuators, and an exceptionally thin 16-mm profile.
Request a Quote
Description
The HVM-1lt is a vertical drive optic mount specifically designed for thin 1-in. optics with a thickness of 2 mm or less. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. This mount also features a unique spring faceplate to greatly reduce wave front distortion compared to standard set screw retained optics. The mount has standard features like a 1-in. optical axis height, 100-TPI hex key locking actuators, and an exceptionally thin 16-mm profile.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Vertical Drive, Low Wavefront Distortion, Thin Optic, 1 in., 2 Locking Allen-Keys, 8-32 - HVM-1lt - Newport MKS
Irvine, CA, United States
Mirror Mount, Vertical Drive, Low Wavefront Distortion, Thin Optic, 1 in., 2 Locking Allen-Keys, 8-32
HVM-1lt
Mirror Mount, Vertical Drive, Low Wavefront Distortion, Thin Optic, 1 in., 2 Locking Allen-Keys, 8-32 HVM-1lt
The HVM-1lt is a vertical drive optic mount specifically designed for thin 1-in. optics with a thickness of 2 mm or less. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. This mount also features a unique spring faceplate to greatly reduce wave front distortion compared to standard set screw retained optics. The mount has standard features like a 1-in. optical axis height, 100-TPI hex key locking actuators, and an exceptionally thin 16-mm profile.

The HVM-1lt is a vertical drive optic mount specifically designed for thin 1-in. optics with a thickness of 2 mm or less. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. This mount also features a unique spring faceplate to greatly reduce wave front distortion compared to standard set screw retained optics. The mount has standard features like a 1-in. optical axis height, 100-TPI hex key locking actuators, and an exceptionally thin 16-mm profile.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number HVM-1lt
Product Name Mirror Mount, Vertical Drive, Low Wavefront Distortion, Thin Optic, 1 in., 2 Locking Allen-Keys, 8-32
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Polarizer Rotation Mount, 25.4 mm, 8-32 Thread, A-LINE - LH-1PR - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, ULTIMA ® , Center, 2.0 in., 2 Locking Knob Adjustment - U200-AC2K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 9.9 to 15.5 mm (0.3898 to 0.6102 inch)
View Details
Piezo Optical Mount, Compact, 1.0 in. Optics, Vacuum Compatible - AG-M100NV6 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Kinematic Base, Magnetic, 3 inch Square - BK-3A - Newport MKS
Specs
Mount Type Kinematic Base
Adjustment Type Kinematic
View Details